Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC BR-DV3000U(B) Professional DV Recorder DVD player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR-DV3000U(B) Professional DV Recorder
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR-DV3000U(B)
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3720
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 02 May 2019 22:44:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC BR-DV3000U(B) Professional DV Recorder DVD player :
The short editorial description of JVC BR-DV3000U(B) Professional DV Recorder DVD player

BR-DV3000U(B) Professional DV Recorder - NTSC, PAL Supported
More>>>
JVC BR-DV3000U(B) Professional DV Recorder DVD player:
The official marketing text of JVC BR-DV3000U(B) Professional DV Recorder DVD player as supplied by the manufacturer

Based on the popular BR-DV3000U, the new BR-DV3000U(B) offers upgraded performance with the addition of an Advanced Digital Error Correction system for virtually no-dropout playback of tapes recorded on various brands and models of DV equipment. The 'B' version now includes Closed Caption (CC) recording and playback support for government and educational applications.

-PAL and NTSC recording and playback, DVCAM™ playback.
-Heavy-Duty Full-Size/Mini-DV multi-motor mechanism for fast and reliable NLE spooling and editing.
-RS-422A interface and Wired Serial remote.
-Audio Indication.
-Variable Slow Motion ±33%.
-20X high-speed Time Code search.
-Horizontal or Vertical operation.
-Composite, Y/C and IEEE-1394 input/output.
-Locked Audio.
-Continuous backup recording.

Short summary description JVC BR-DV3000U(B) Professional DV Recorder DVD player:
This short summary of the JVC BR-DV3000U(B) Professional DV Recorder DVD player data-sheet is auto-generated and uses the product title and the first six key specs.

JVC BR-DV3000U(B) Professional DV Recorder, 20 - 20000 Hz, 14 W, 2.5 kg, 5 - 40 °C, 30 - 80%, DC 12 V

Long summary description JVC BR-DV3000U(B) Professional DV Recorder DVD player:
This is an auto-generated long summary of JVC BR-DV3000U(B) Professional DV Recorder DVD player based on the first three specs of the first five spec groups.

JVC BR-DV3000U(B) Professional DV Recorder. Frequency range: 20 - 20000 Hz. Power consumption (typical): 14 W. Weight: 2.5 kg. Power requirements: DC 12 V, Dimensions (WxDxH): 174 x 260 x 68 mm, Recording format: 8-bit, 13.5 MHz, 4:1:1 (NTSC)/4:2:0 (PAL)

Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 20000 Hz
Ports & interfaces
Composite video in
The socket (port) for the composite video input (white cable).
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Technical details
Device type *
Type or category of the device.
DVD player
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
14 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.5 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operating relative humidity (H-H)
30 - 80%
Other features
Power requirements
DC 12 V
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
174 x 260 x 68 mm
Recording format
8-bit, 13.5 MHz, 4:1:1 (NTSC)/4:2:0 (PAL)
I/O ports
An interface on a device to which you can connect another device.
IEEE 1394(4-pin) RS-422 (D-sub 9-pin)
Customer service details