Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC D-ILA Replacement Lamp projector lamp 200 W UHP

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D-ILA Replacement Lamp
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHL-5008-S
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10660
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 05 May 2019 12:59:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC D-ILA Replacement Lamp projector lamp 200 W UHP :
The short editorial description of JVC D-ILA Replacement Lamp projector lamp 200 W UHP

UDH Lamp - 200W UHP Projector Lamp - 2000 Hour(s) Average
More>>>
JVC D-ILA Replacement Lamp projector lamp 200 W UHP:
The official marketing text of JVC D-ILA Replacement Lamp projector lamp 200 W UHP as supplied by the manufacturer

Replacement Lamp for D-ILA projector.

Short summary description JVC D-ILA Replacement Lamp projector lamp 200 W UHP:
This short summary of the JVC D-ILA Replacement Lamp projector lamp 200 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

JVC D-ILA Replacement Lamp, UHP, 200 W, 2000 h

Long summary description JVC D-ILA Replacement Lamp projector lamp 200 W UHP:
This is an auto-generated long summary of JVC D-ILA Replacement Lamp projector lamp 200 W UHP based on the first three specs of the first five spec groups.

JVC D-ILA Replacement Lamp. Lamp type: UHP, Bulb power: 200 W, Service life of lamp: 2000 h

Features
Bulb power *
The power of the lamp, usually measured in watts (W).
200 W
Features
Service life of lamp
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Lamp type
UHP
Country Distributor
United Kingdom 1 distributor(s)
Customer service details