Long product name JVC ACM-12 1/3" to 1/2" Lens Mount Converter camera lens adapter
:
1/3" to 1/2" Lens Mount Converter
The long product name of JVC ACM-12 1/3" to 1/2" Lens Mount Converter camera lens adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1/3" to 1/2" Lens Mount Converter
More>>>
Short summary description JVC ACM-12 1/3" to 1/2" Lens Mount Converter camera lens adapter:
This short summary of the JVC ACM-12 1/3" to 1/2" Lens Mount Converter camera lens adapter data-sheet is auto-generated and uses the product title and the first six key specs.
JVC ACM-12 1/3" to 1/2" Lens Mount Converter, Black
Long summary description JVC ACM-12 1/3" to 1/2" Lens Mount Converter camera lens adapter:
This is an auto-generated long summary of JVC ACM-12 1/3" to 1/2" Lens Mount Converter camera lens adapter based on the first three specs of the first five spec groups.
JVC ACM-12 1/3" to 1/2" Lens Mount Converter. Product colour: Black