Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jupio BlackBerry CS2 790 mAh Lithium-Ion (Li-Ion) 790mAh rechargeable battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jupio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BlackBerry CS2 790 mAh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MRI0002
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8718226221216
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jupio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5989
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Nov 2017 04:42:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Jupio BlackBerry CS2 790 mAh Lithium-Ion (Li-Ion) 790mAh rechargeable battery:
This short summary of the Jupio BlackBerry CS2 790 mAh Lithium-Ion (Li-Ion) 790mAh rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Jupio BlackBerry CS2 790 mAh, 790 mAh, Lithium-Ion (Li-Ion), Grey
Long summary description Jupio BlackBerry CS2 790 mAh Lithium-Ion (Li-Ion) 790mAh rechargeable battery :

Jupio BlackBerry CS2 790 mAh. Battery capacity: 790 mAh, Battery technology: Lithium-Ion (Li-Ion), Colour of product: Grey

This is an auto-generated long summary of Jupio BlackBerry CS2 790 mAh Lithium-Ion (Li-Ion) 790mAh rechargeable battery based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)