Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L2
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 48
- - MAC address table: 24000 entries Switching capacity: 136 Gbit/s
- - Access Control List (ACL)
- - Stackable
- - Power over Ethernet (PoE)
Warranty:
Limited lifetime
Long product name Juniper EX 3200 Managed L2 Power over Ethernet (PoE) Black
:
EX3200, 48 port 10/100/1000 LAN, 930W PSU
The long product name of Juniper EX 3200 Managed L2 Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
EX3200, 48 port 10/100/1000 LAN, 930W PSU
More>>>
Short summary description Juniper EX 3200 Managed L2 Power over Ethernet (PoE) Black:
This short summary of the Juniper EX 3200 Managed L2 Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.
Juniper EX 3200, Managed, L2, Full duplex, Power over Ethernet (PoE)
Long summary description Juniper EX 3200 Managed L2 Power over Ethernet (PoE) Black:
This is an auto-generated long summary of Juniper EX 3200 Managed L2 Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.
Juniper EX 3200. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 24000 entries, Switching capacity: 136 Gbit/s. Power connector: DC-in jack. Power over Ethernet (PoE)