Jumbo logo

Disney Doc McStuffins 4in1 Puzzle Lidl

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73862
Info modified on:
14 Mar 2024, 19:33:46
Long product name Disney Doc McStuffins 4in1 Puzzle Lidl:

Disney Doc McStuffins 4in1 Puzzle Lidl, 3+

Disney Doc McStuffins 4in1 Puzzle Lidl:

This 4-in-1 puzzle suitcase contains no less than 4 different puzzles! The number of puzzle pieces increases from 16 to 35, enabling your child to build increasingly difficult puzzles step by step. The format of the puzzle pieces has been adapted to the number of pieces in each puzzle. This means that the puzzle with the least number of pieces also boasts the biggest puzzle pieces. The Disney Doc McStuffins 4in1 puzzle is suitable for children aged 3 and older.

Short summary description Disney Doc McStuffins 4in1 Puzzle Lidl:

Disney Doc McStuffins 4in1 Puzzle Lidl, 12 pc(s), Cartoons, 3 yr(s)

Long summary description Disney Doc McStuffins 4in1 Puzzle Lidl:

Disney Doc McStuffins 4in1 Puzzle Lidl. Number of puzzle pieces: 12 pc(s). Genre: Cartoons, Theme: Disney Doc McStuffins, Recommended age (min): 3 yr(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.