location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Premium Collection Children Puzzle Discover: Farm 35 pcs Jigsaw puzzle 35 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Premium Collection Children
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Puzzle Discover: Farm 35 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69985 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446699850
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Premium Collection Children Puzzle Discover: Farm 35 pcs Jigsaw puzzle 35 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Child
  • - Any gender
  • - Recommended age (min): 5 yr(s)
  • - Material: Cardboard
  • - 35 pc(s)
More>>>
Short summary description Premium Collection Children Puzzle Discover: Farm 35 pcs Jigsaw puzzle 35 pc(s) Cartoons:
This short summary of the Premium Collection Children Puzzle Discover: Farm 35 pcs Jigsaw puzzle 35 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Premium Collection Children Puzzle Discover: Farm 35 pcs, 35 pc(s), Cartoons, 5 yr(s)

Long summary description Premium Collection Children Puzzle Discover: Farm 35 pcs Jigsaw puzzle 35 pc(s) Cartoons:
This is an auto-generated long summary of Premium Collection Children Puzzle Discover: Farm 35 pcs Jigsaw puzzle 35 pc(s) Cartoons based on the first three specs of the first five spec groups.

Premium Collection Children Puzzle Discover: Farm 35 pcs. Number of puzzle pieces: 35 pc(s). Genre: Cartoons, Recommended age (min): 5 yr(s). Width: 655 mm, Height: 490 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Recommended age group *
Child
Suggested gender *
Any gender
Recommended age (min) *
5 yr(s)
Material
Cardboard
QR code
No
Country of origin
Spain
Release date (DD/MM/YYYY)
16.01.2017
Weight & dimensions
Width
655 mm
Height
490 mm
Packaging data
Package type
Box
Package width
280 mm
Package depth
40 mm
Package height
200 mm
Package volume
2240 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
35 pc(s)
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m