Jumbo logo

Electro - Basisschool Groep 3&4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89342
Info modified on:
14 Aug 2024, 23:09:37
Long product name Electro - Basisschool Groep 3&4:

Electro - Basisschool Groep 3&4, 6Y+

Electro - Basisschool Groep 3&4:

A Fun Way To Learn About Language, Math, Nature, English, And Many More School Subjects! 12 Large Cards With Over 350 Tasks At 3 Different Levels.

Short summary description Electro - Basisschool Groep 3&4:

Electro - Basisschool Groep 3&4, 6 yr(s), Sounding, Batteries required, LR44, Cardboard, Plastic, Multicolour

Long summary description Electro - Basisschool Groep 3&4:

Electro - Basisschool Groep 3&4. Recommended age (min): 6 yr(s), Recommended age (max): 8 yr(s), Minimum number of players: 1, Maximum number of players: 1, Sounding. Batteries required, Battery type: LR44. Material: Cardboard, Plastic, Product colour: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.