Jumbo logo

Jumbo Woofy Whoops

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80520
Info modified on:
18 Apr 2024, 10:50:02
Short summary description Jumbo Woofy Whoops:

Jumbo Woofy Whoops, Spinner game, 15 min, Child, 3 yr(s), Any gender, 15/08/2017

Long summary description Jumbo Woofy Whoops:

Jumbo Woofy Whoops. Product type: Spinner game, Game duration: 15 min, Recommended age group: Child. Battery type: AA, Battery voltage: 1.5 V. Package width: 265 mm, Package depth: 110 mm, Package height: 265 mm. Products per intermodal container (20ft): 2632 pc(s), Products per intermodal container (40ft): 5460 pc(s), Pallet gross width: 100 cm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.