location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jan van Haasteren The Locks 1000 pcs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jan van Haasteren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Locks 1000 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19067 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126190678
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 20:05:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jan van Haasteren The Locks 1000 pcs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Comics
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 1000 pc(s)
  • - Multicolour
Long product name Jan van Haasteren The Locks 1000 pcs :
The long product name of Jan van Haasteren The Locks 1000 pcs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JvH The Locks (1000 pieces)
More>>>
Jan van Haasteren The Locks 1000 pcs:
The official description of Jan van Haasteren The Locks 1000 pcs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Jan van Haasteren puzzle is so much more than just a puzzle, it’s an adventure series with familiar characters playing the lead roles in a never-ending decor full of absurd details. Discover the crazy adventures of the Jan van Haasteren family! We are proud our puzzles are made from recycled cardboard in Europe. To cut the cardboard in puzzle pieces, we use the thinnest knife available. The puzzle has an almost seamless look when finished. Enjoy this Jan van Haasteren puzzle!

Short summary description Jan van Haasteren The Locks 1000 pcs:
This short summary of the Jan van Haasteren The Locks 1000 pcs data-sheet is auto-generated and uses the product title and the first six key specs.

Jan van Haasteren The Locks 1000 pcs, 1000 pc(s), Comics, 12 yr(s)

Long summary description Jan van Haasteren The Locks 1000 pcs:
This is an auto-generated long summary of Jan van Haasteren The Locks 1000 pcs based on the first three specs of the first five spec groups.

Jan van Haasteren The Locks 1000 pcs. Number of puzzle pieces: 1000 pc(s). Genre: Comics, Theme: Jan van Haasteren, Recommended age (min): 12 yr(s), Recommended age (max): 99 yr(s). Width: 680 mm, Height: 490 mm

Features
Product type *
Jigsaw puzzle
Extra challenge
No
Genre *
Comics
Theme
Jan van Haasteren
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Recommended age (max)
99 yr(s)
Suitable for indoor use
Yes
Coloring puzzle on the backside
No
Expandable
No
Product colour
Multicolour
Material
Cardboard
Glittering
No
3D effect
No
Maximum number of players
2
Minimum number of players
1
Waterproof
No
Sounding
No
Magnetic
No
Languages
German, English, French, Dutch
Roll-up capability
No
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01/02/2018
Learning & training skills
Learning & training skills
Fine motor skills training
Battery
Batteries required
No
Rechargeable battery
No
Weight & dimensions
Width
680 mm
Depth
0.2 mm
Height
490 mm
Weight
810 g
Packaging data
Package type
Box
Package width
370 mm
Package depth
70 mm
Package height
270 mm
Package weight
810 g
Package tare weight
332 g
Package volume
6993 cm³
Quantity per pack
1 pc(s)
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
1000 pc(s)
Memory game included
No
Domino game included
No
Packaging content
Lotto game included
No
Toy figure(s) included
No
Travel case
No
Coloring book included
No
Batteries included
No
Accessories included in set
No
Crayons included
No
Packaging content
1000 puzzle pieces
Safety warning
Not for children 0-3 years
Yes
EU TSD language
English, Dutch, French, German, Spanish
EU TSD warning
Not for children under 36 months, Long cord. Choking hazard
Safety warning
Warning: Not suitable for children under 36 months of age due to small parts. Chocking hazard. Please keep this packaging for future reference. The contents and colours may differ from those in the photographs. Designed in The Netherlands. Made in The Netherlands.
Supplier features
Assembly required
Yes
Number of packages
1
Suitable only for adults
No
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
167 cm
Pallet gross weight
188.2 kg
Master (outer) cases per pallet
16 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
192 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
560 mm
Master (outer) case length
560 mm
Master (outer) case height
390 mm
Master (outer) case gross weight
10.1 kg
Master (outer) case tare weight
580 g
Master (outer) case net weight
9.5 kg
Master (outer) case volume
85120 cm³
Products per shipping (inner) case
1 pc(s)
Other features
Customs product code (TARIC)
95030069
Manual languages (ISO 639 format)
German, English, French, Dutch
Brand Image Product code Product Stock Price from
Jan van Haasteren The Magic Fair 1000 pcs Jigsaw puzzle 1000 pc(s) Comics Jan van Haasteren The Magic Fair 1000 pcs Jigsaw puzzle 1000 pc(s) Comics
(show image)
19072 The Magic Fair 1000 pcs