location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Woezel & Pip Blokkenpuzzel 4 stukjes Block puzzle Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Woezel & Pip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blokkenpuzzel 4 stukjes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18411 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126184110
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Woezel & Pip Blokkenpuzzel 4 stukjes Block puzzle Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Block puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard, Wood
More>>>
Short summary description Woezel & Pip Blokkenpuzzel 4 stukjes Block puzzle Cartoons:
This short summary of the Woezel & Pip Blokkenpuzzel 4 stukjes Block puzzle Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Woezel & Pip Blokkenpuzzel 4 stukjes, Cartoons, 3 yr(s)

Long summary description Woezel & Pip Blokkenpuzzel 4 stukjes Block puzzle Cartoons:
This is an auto-generated long summary of Woezel & Pip Blokkenpuzzel 4 stukjes Block puzzle Cartoons based on the first three specs of the first five spec groups.

Woezel & Pip Blokkenpuzzel 4 stukjes. Genre: Cartoons, Theme: Woezel & Pip, Recommended age (min): 3 yr(s)

Features
Product type *
Block puzzle
Genre *
Cartoons
Theme
Woezel & Pip
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Material
Cardboard, Wood
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01/01/2015
Packaging data
Package type
Box
Package width
135 mm
Packaging data
Package depth
50 mm
Package height
135 mm
Package weight
215 g
Package volume
911.25 cm³
Packaging content
Number of playing cubes
4 pc(s)
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Products per master (outer) case
12 pc(s)
Master (outer) case tare weight
24 g