location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Premium Collection World map from 1630 1500 pieces

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Premium Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
World map from 1630 1500 pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18345
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126183458
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Premium Collection World map from 1630 1500 pieces
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Maps
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 1500 pc(s)
Long product name Premium Collection World map from 1630 1500 pieces :
The long product name of Premium Collection World map from 1630 1500 pieces. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Collection World map from 1630 1500 pieces, 90 x 60 cm, 12+
More>>>
Premium Collection World map from 1630 1500 pieces:
The official description of Premium Collection World map from 1630 1500 pieces as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jumbo’s jigsaw puzzles will bring you hours of joy. The extensive range offers lots of different themes, photos and illustrations: from wild animals to big cities and from the cutest of pets to amazing glimpses of nature. The puzzles are made of recycled cardboard and the linen-finish paper lends your puzzle a luxurious look. All Jumbo puzzles are produced using an extra fine die-cutter, maintaining an exceptionally high level of quality for enthusiasts the world over.

Short summary description Premium Collection World map from 1630 1500 pieces:
This short summary of the Premium Collection World map from 1630 1500 pieces data-sheet is auto-generated and uses the product title and the first six key specs.

Premium Collection World map from 1630 1500 pieces, 1500 pc(s), Maps, 12 yr(s)

Long summary description Premium Collection World map from 1630 1500 pieces:
This is an auto-generated long summary of Premium Collection World map from 1630 1500 pieces based on the first three specs of the first five spec groups.

Premium Collection World map from 1630 1500 pieces. Number of puzzle pieces: 1500 pc(s). Genre: Maps, Recommended age (min): 12 yr(s). Width: 900 mm, Height: 600 mm

Features
Product type *
Jigsaw puzzle
Genre *
Maps
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Recyclable
No
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
02/01/2017
Weight & dimensions
Width
900 mm
Height
600 mm
Packaging data
Package type
Box
Package width
370 mm
Package depth
70 mm
Package height
270 mm
Package weight
1.05 kg
Package volume
6993 cm³
Packaging content
Number of puzzles *
1
Packaging content
Number of puzzle pieces *
1500 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
329.4 kg
Master (outer) cases per pallet
25 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
300 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
370 mm
Master (outer) case length
554 mm
Master (outer) case height
390 mm
Master (outer) case gross weight
13.2 kg
Master (outer) case tare weight
144 g
Master (outer) case volume
79942.2 cm³