Jumbo logo

Falcon de luxe Amazing Airshow 1000 pieces

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42238
Info modified on:
25 Apr 2022, 17:46:20
Long product name Falcon de luxe Amazing Airshow 1000 pieces:

Falcon Amazing Airshow 1000 pieces, 68 x 49 cm, 12+

Falcon de luxe Amazing Airshow 1000 pieces:

Falcon’s premium de luxe range was first introduced in the 1970’s, although the earliest jigsaw puzzles date back to the 18th Century. Using distinctive blue backing card and unique precision printing and cutting techniques, Falcon continuously bring together beautifully finished high quality images in various themes.
Designed and crafted with a passion for excellence, Falcon de luxe puzzles continue to celebrate distinctive values of heritage, quality and innovation.

This illustration shows a large crowd of families and friends who have travelled down to watch this magnificent flying display that is taking place in the sky above them. It has been created by Marcello Corti and is part of the Falcon de Luxe Scenery Collection.

Short summary description Falcon de luxe Amazing Airshow 1000 pieces:

Falcon de luxe Amazing Airshow 1000 pieces, 1000 pc(s), Art, 12 yr(s)

Long summary description Falcon de luxe Amazing Airshow 1000 pieces:

Falcon de luxe Amazing Airshow 1000 pieces. Number of puzzle pieces: 1000 pc(s). Genre: Art, Recommended age (min): 12 yr(s). Width: 680 mm, Height: 490 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.