location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Jules Clarysse KR-4561P kitchen towel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jules Clarysse Check ‘Jules Clarysse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KR-4561P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3601025354054
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3601025354054
Category: Kitchen Towels Check ‘Jules Clarysse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jules Clarysse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 17:03:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Jules Clarysse KR-4561P kitchen towel:
This short summary of the Jules Clarysse KR-4561P kitchen towel data-sheet is auto-generated and uses the product title and the first six key specs.

Jules Clarysse KR-4561P, Purple, Image, Cotton, 400 g/m², Machine wash, 2 pc(s)

Long summary description Jules Clarysse KR-4561P kitchen towel:
This is an auto-generated long summary of Jules Clarysse KR-4561P kitchen towel based on the first three specs of the first five spec groups.

Jules Clarysse KR-4561P. Product colour: Purple, Coloration: Image, Material: Cotton. Package width: 500 mm, Package height: 500 mm, Package weight: 200 g. Products per master (outer) case: 12 pc(s)