JPL -HAC-2, Wired, Office/Call center, 100 - 6800 Hz, 88 g, Headset, Black, Purple
JPL -HAC-2. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 100 - 6800 Hz. Weight: 88 g. Product colour: Black, Purple