Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JOCCA 1154 – Virtual-Reality-Brille für Anzeigen Inhalte Kompatible 3d mit Smartphones 3.5 A 6 "

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JOCCA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1154 – Virtual-Reality-Brille für Anzeigen Inhalte Kompatible 3d mit Smartphones 3.5 A 6 "
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1154
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8435253548375
Category
Does not fit in any category
Not Categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JOCCA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 55
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 02 Jan 2017
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description JOCCA 1154 – Virtual-Reality-Brille für Anzeigen Inhalte Kompatible 3d mit Smartphones 3.5 A 6 ":
This short summary of the JOCCA 1154 – Virtual-Reality-Brille für Anzeigen Inhalte Kompatible 3d mit Smartphones 3.5 A 6 " data-sheet is auto-generated and uses the product title and the first six key specs.

JOCCA Jocca 1154 - Gafas de Realidad Virtual para visualizar contenidos 3D compatibles con Smartphones de 3.5 a 6"

Long summary description JOCCA 1154 – Virtual-Reality-Brille für Anzeigen Inhalte Kompatible 3d mit Smartphones 3.5 A 6 ":
This is an auto-generated long summary of JOCCA 1154 – Virtual-Reality-Brille für Anzeigen Inhalte Kompatible 3d mit Smartphones 3.5 A 6 " based on the first three specs of the first five spec groups.

JOCCA Jocca 1154 - Gafas de Realidad Virtual para visualizar contenidos 3D compatibles con Smartphones de 3.5 a 6"

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)