Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jelco JEL-PDP50T1 Monitor/TV accessory

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jelco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JEL-PDP50T1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JEL-PDP50T1
Category
Accessories for flat panel TVs and monitors such as stands and desk mounts.
flat panel accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jelco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1759
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 22 Nov 2016 18:48:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Limited
Long product name Jelco JEL-PDP50T1 Monitor/TV accessory :
The short editorial description of Jelco JEL-PDP50T1 Monitor/TV accessory

Compact ATA Shipping case for 46"-52" monitor
More>>>
Short summary description Jelco JEL-PDP50T1 Monitor/TV accessory:
This short summary of the Jelco JEL-PDP50T1 Monitor/TV accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Jelco JEL-PDP50T1, 63.5 kg, 1470 x 356 x 1140 mm

Long summary description Jelco JEL-PDP50T1 Monitor/TV accessory:
This is an auto-generated long summary of Jelco JEL-PDP50T1 Monitor/TV accessory based on the first three specs of the first five spec groups.

Jelco JEL-PDP50T1. Weight: 63.5 kg, Dimensions (WxDxH): 1470 x 356 x 1140 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)