Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jelco JEL-PDP42T1 Briefcase/classic case Aluminium,Grey equipment case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jelco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JEL-PDP42T1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JEL-PDP42T1
Category
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jelco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2298
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 02 Jun 2017 09:58:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Jelco JEL-PDP42T1 Briefcase/classic case Aluminium,Grey equipment case :
The short editorial description of Jelco JEL-PDP42T1 Briefcase/classic case Aluminium,Grey equipment case

Compact ATA Shipping case for 37"-46" monitor
More>>>
Short summary description Jelco JEL-PDP42T1 Briefcase/classic case Aluminium,Grey equipment case:
This short summary of the Jelco JEL-PDP42T1 Briefcase/classic case Aluminium,Grey equipment case data-sheet is auto-generated and uses the product title and the first six key specs.

Jelco JEL-PDP42T1, Briefcase/classic case, Aluminium, Grey, 1 pc(s), 355.6 mm, 1244.6 mm, 1016 mm

Long summary description Jelco JEL-PDP42T1 Briefcase/classic case Aluminium,Grey equipment case:
This is an auto-generated long summary of Jelco JEL-PDP42T1 Briefcase/classic case Aluminium,Grey equipment case based on the first three specs of the first five spec groups.

Jelco JEL-PDP42T1. Case type: Briefcase/classic case, Colour of product: Aluminium, Grey, Number of bags: 1 pc(s). Width: 355.6 mm, Depth: 1244.6 mm, Height: 1016 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)