location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL Radial Micro 20 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radial Micro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RADMIC5WHTE show
Show alternative article codes used in the online market place
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘JBL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JBL Radial Micro 20 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 W
  • - 5000 Ω
  • - 60 - 20000 Hz
  • - Headphone connectivity: 3.5 mm
  • - iPhone, iPod Classic 1, iPod Mini 1, iPod Nano 1, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano 5, iPod Touch 1
  • - White
Long product name JBL Radial Micro 20 W White :
The long product name of JBL Radial Micro 20 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radial™ Micro White - 3.5mm, 2 x 10W, 60Hz - 20kHz, 0.5kg
More>>>
Short summary description JBL Radial Micro 20 W White:
This short summary of the JBL Radial Micro 20 W White data-sheet is auto-generated and uses the product title and the first six key specs.

JBL Radial Micro, 20 W, 5000 Ω, 85 dB, 60 - 20000 Hz, 3.5 mm, iPhone, iPod Classic 1, iPod Mini 1, iPod Nano 1, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano...

Long summary description JBL Radial Micro 20 W White:
This is an auto-generated long summary of JBL Radial Micro 20 W White based on the first three specs of the first five spec groups.

JBL Radial Micro. RMS rated power: 20 W, Impedance: 5000 Ω, Signal-to-Noise Ratio (SNR): 85 dB. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPhone, iPod Classic 1, iPod Mini 1, iPod Nano 1, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano.... Product colour: White, Magnet type: Neodymium. Power source type: AC, AC input voltage: 230 V

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:40:15
Uk has collected 4 expert reviews for JBL Radial Micro 20 W White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2011-07-31 19:40:05
Not all iPod speaker systems are built to look the same, and JBL, a brand of Harman Multimedia, takes design notions to eye-opening ends with its unusual but impressive-sounding JBL Radial Micro. The JBL Radial Micro, as the name implies, comes in a sm...
Good Great sound, iPod charging, advanced iPod function control...
Bad Lack of power button on frontside, lack of Radial power button on remote...
Bottom line Not all iPod speaker systems are built to look the same, and JBL, a brand of Harman Multimedia, takes design notions to eye-opening ends with its unusual but impressive-sounding JBL Radial Micro. The JBL Radial Micro, as the name implies, comes in a s...
80%
macworld.com
Updated:
2011-07-31 19:40:10
JBLs original Radial is one of our favorite iPod speaker systems, thanks to impressive audio quality -- among the best of any desktop system for the iPod -- and an attractive design. However, at $300, its more than some people are willing to spend f...
80%
ilounge.com
Updated:
2011-07-31 19:40:15
JBL’s new Radial Micro is designed to bring Radial’s design to the masses, trimming out some of the size, weight, and audio performance to hit a $150 price level. Micro’s width and height fall from 12” by 10.5” to 8.5&rdquo...
70%
Brand Image Product code Product Stock Price from
JBL

JBL Radial™ Micro 20 W Black
(show image)
RADMIC5BLKE Radial™ Micro 0.00
(excl. VAT)
0 (incl. VAT)
JBL

JBL Radial White
(show image)
RADIAL-W Radial 0.00
(excl. VAT)
0 (incl. VAT)