Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JBL Flip Lavender Stereo portable speaker 5W Purple

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flip Lavender
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JBLFLIPLAVENDER
Category
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
portable speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3321
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 18 Feb 2018 03:34:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (1,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name JBL Flip Lavender Stereo portable speaker 5W Purple :
The short editorial description of JBL Flip Lavender Stereo portable speaker 5W Purple

Bluetooth, 2x 40mm Drivers, LED indicator, Microphone, Li-ion Battery, Purple
More>>>
Short summary description JBL Flip Lavender Stereo portable speaker 5W Purple:
This short summary of the JBL Flip Lavender Stereo portable speaker 5W Purple data-sheet is auto-generated and uses the product title and the first six key specs.

JBL Flip Lavender, 4 cm, 5 W, 150 - 20000 Hz, 80 dB, Wired & Wireless, Bluetooth/3.5 mm

Long summary description JBL Flip Lavender Stereo portable speaker 5W Purple:
This is an auto-generated long summary of JBL Flip Lavender Stereo portable speaker 5W Purple based on the first three specs of the first five spec groups.

JBL Flip Lavender. Driver diameter: 4 cm. RMS rated power: 5 W, Frequency range: 150 - 20000 Hz, Sensitivity: 80 dB. Connectivity technology: Wired & Wireless, Interface: Bluetooth/3.5 mm, Frequency range: 2.4 - 2.48 GHz. Product type: Stereo portable speaker, Colour of product: Purple, Design: Tube. Recommended usage: Universal, Amplifier: Built-in

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 38 expert reviews for JBL Flip Lavender 立體聲 5W 管狀包裝 紫色 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
whathifi.com
Updated:
2017-03-01
As far as Bluetooth speakers go, the JBL Flip is an attractive and desirable little unit. You can position it either horizontally, resting on its rubber support, or you can flip it vertically so the speaker stands upright, to attention. It's worth experi...
Good Neat, tidy, portable design, Solid build, Impressive clarity to the sound, Inviting, rhythmic delivery...
Bad Treble displays a hint of thinness...
Bottom line Listen to the JBL Flip and there's a good chance you'll fall head over heels for it – you're looking at one of the best Bluetooth speakers we've seen here, and one that's worth every penny. See all our dock system Best Buys Follow whathifi.com on Twit...
100%
micromart.co.uk
Updated:
2017-03-01
Named after James Bullough Lansing, a leading influence in the development of speaker systems that help revolutionise the cinematic audio experience, the JBL Flip is a speaker unit with speakerphone capabilities. Although bearing the same name as the camc...
80%
gadgetspeak.com
Updated:
2017-03-01
Bluetooth has been around now for a good number of years but it is only recently that this technology has become the preferred option for transferring data between various devices...
72%
cravingtech.com
Updated:
2017-03-01
JBL Flip Bluetooth Speaker Review – With so many Bluetooth portable speakers out there, including the many ones that I've reviewed at Craving Tech, one can wonder what else is there that makes JBL Flip different?In a sense, it does not offer something dra...
0%
Show all