location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JAYS u Headset Wired Head-band Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JAYS Check ‘JAYS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
u
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7350033655245
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350033655245
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JAYS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JAYS u Headset Wired Head-band Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Gold Head-band Headset
  • - Wired
  • - Supraaural 10 - 20000 Hz 32 Ω 100 dB
Warranty: 2 years
Long product name JAYS u Headset Wired Head-band Black, Gold :
The long product name of JAYS u Headset Wired Head-band Black, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10 - 20000 Hz, 100 dB, 32 Ohm, MEMS, 40 mm, 135 cm, 1/8", iOS, Black on Gold
More>>>
Short summary description JAYS u Headset Wired Head-band Black, Gold:
This short summary of the JAYS u Headset Wired Head-band Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

JAYS u, Wired, 10 - 20000 Hz, 224 g, Headset, Black, Gold

Long summary description JAYS u Headset Wired Head-band Black, Gold:
This is an auto-generated long summary of JAYS u Headset Wired Head-band Black, Gold based on the first three specs of the first five spec groups.

JAYS u. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 10 - 20000 Hz. Cable length: 1.35 m. Weight: 224 g. Product colour: Black, Gold

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:57:07
Uk has collected 17 expert reviews for JAYS u Headset Wired Head-band Black, Gold and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Digitaltrends.com
Updated:
2018-06-01 11:57:07
If there's one thing our Northern European friends have taught us, it's that you don't need brash style or bright colors to create a handsome pair of cans. While Beats may have ushered in the headphone renaissance, brands like Denmark's Aiaiai and Sweden'...
Good Clear and forward sound signature, Warm, punchy bass, Sleek, minimalist design, Light and comfortable fit...
Bad Instruments sound less than natural, Not as detailed or dimensional as we'd like...
Bottom line Jays' new u-Jays headphones offer an impressive mix of minimalist styling, balanced sound, and effortless comfort that should make them a coveted choice in the competitive on-ear segment. We wish they offered a more organic touch to instrumentation and...
70%
trustedreviews.com
Updated:
2018-06-01 11:57:07
What are the Jays u-Jays? The Jays u-Jays are higher-end, on-ear headphones. They cost a little more than similar units from Beats and Sennhesier, but their aim is to provide better sound quality than either; in fact, the desire is for sound quality that'...
Good Highquality bass, Smart looks, Versatile remote...
Bad Not that comfy for long sessions, Some midrange sound issues...
Bottom line Good bass and good looks, but there are some slight sound and comfort issues that might put off some...
70%
mymac.com
Updated:
2018-06-01 11:57:07
Looking for premium wired on-ear headphones for airplane travel? u-Jays from Sweden are worth considering. They are darn good for home listening too.On a recent airplane trip of over three hours I listened to samples from 220 tracks on my classic iPod wit...
80%
newatlas.com
Updated:
2018-06-01 11:57:07
Shelling out a couple of hundred dollars for a pair of high-end headphones is something of an investment, so if they turn out to be fragile or aren't comfortable, it can be a waste of money. Swedish headphone developer Jays has swapped the bells-and-whist...
0%
gadgetmac.com
Updated:
2018-06-01 11:57:07
Jays is back at it again, this time with a new pair of closed-back on-ear headphones, which the company boasts as its most premium set of cans yet. They certainly look the part. The u-JAYS are stunningly minimalist, clean and timeless in design, boasting...
70%