Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JayBird X2 Headset In-ear Bluetooth Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JayBird
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X2-M-EMEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206068247
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJayBird: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1932
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 18 Nov 2019 14:08:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 Year
Long product name JayBird X2 Headset In-ear Bluetooth Black, Green :
The short editorial description of JayBird X2 Headset In-ear Bluetooth Black, Green

X2, 6 mm, 16 Ω, 20Hz - 20kHz, 16-bit, Bluetooth, Midnight
More>>>
Short summary description JayBird X2 Headset In-ear Bluetooth Black, Green:
This short summary of the JayBird X2 Headset In-ear Bluetooth Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

JayBird X2, Headset, In-ear, Black, Green, Binaural, 0.54 m, Wireless

Long summary description JayBird X2 Headset In-ear Bluetooth Black, Green:
This is an auto-generated long summary of JayBird X2 Headset In-ear Bluetooth Black, Green based on the first three specs of the first five spec groups.

JayBird X2. Product type: Headset, Wearing style: In-ear, Product colour: Black, Green. Connectivity technology: Wireless, Bluetooth profiles: A2DP,AVRCP, Bluetooth version: 2.1+EDR. Ear coupling: Intraaural, Headphone frequency: 20 - 20000 Hz, Impedance: 16 Ω. Microphone sensitivity: -38 dB, Microphone direction type: Omnidirectional. Battery type: Built-in battery, Battery technology: Lithium Polymer (LiPo), Continuous audio playback time: 8 h

Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 05:32:55
Uk has collected 46 expert reviews for JayBird X2 Headset In-ear Bluetooth Black, Green and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 05:32:56
Nl heeft 46 proffesionele recensies verzameld voor JayBird X2 Headset In-ear Bluetooth Zwart, Groen. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 05:32:55
Fr a recueilli 46 avis d’experts pour JayBird X2 Casque Ecouteurs Bluetooth Noir, Vert et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 05:32:55
De hat 46 Expertenmeinungen über JayBird X2 Kopfhörer im Ohr Bluetooth Schwarz, Grün eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 05:32:55
Testseek ha raccolto 46 recensioni da parte di esperti per JayBird X2 Cuffia Auricolare Bluetooth Nero, Verde e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 05:32:55
Es ha coleccionado 46 opiniones de expertos para JayBird X2 Auriculares Dentro de oído Bluetooth Negro, Verde y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 05:32:56
Dk har samlet 46 ekspertanmeldelser for JayBird X2 Headset I ørerne Bluetooth Sort, Grøn og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 05:32:55
Testseek получил 46 экспертных оценок для JayBird X2 Гарнитура Вкладыши Bluetooth Черный, Зеленый, средний экспертный рейтинг составляет 83 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
83%
Source Testseek summary Average rating
Reviews
Updated:
2017-09-01 05:32:55
Se har samlat in 46 experttester för JayBird X2 Headset I öra Bluetooth Svart, Grön och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
unbox.ph
Updated:
2017-09-01 05:32:54
I've been personally using the Jaybird X2 as my primary earphones for the last year. Yes friends, this is a review that took more than a year to make. I've pretty much used it for everything — while training in the gym, running in a park, taking my stress...
Bottom line In my book, the Jaybird X2 is the best wireless earphones. It withstood the test of time for me as I've been using and abusing them for well over a year and even in different parts of the world (they were with me when I was in Barcleona for Mobile World C...
0%
techradar.com
Updated:
2017-09-01 05:32:54
Breaking into today's headphone market is no easy feat. That's mostly because a few household audio brands know how to hit all the right notes, making it difficult for newer brands to get noticed. Jaybird, however, has succeed in making its mark.Still a r...
Good Strong value, Minimalistic design, Works on iOS and Android, Above average battery life...
Bad Ear fins can be a pain to install, A bit expensive...
Bottom line If you're looking for a hassle-free set of wireless in-ear headphones, the Jaybird X2 are an easy pick. The price might seem high, but the performance, ease of use and included goodies more than make up for the cost...
90%
techradar.com/au/
Updated:
2017-09-01 05:32:54
Breaking into today's headphone market is no easy feat. That's mostly because a few household audio brands know how to hit all the right notes, making it difficult for newer brands to get noticed. Jaybird, however, has succeed in making its mark.Still a...
Good Strong value, Minimalistic design, Works on iOS and Android, Above average battery life...
Bad Ear fins can be a pain to install, A bit expensive...
Bottom line If you're looking for a hassle-free set of wireless in-ear headphones, the Jaybird X2 are an easy pick. The price might seem high, but the performance, ease of use and included goodies more than make up for the cost...
90%
trustedreviews.com
Updated:
2017-09-01 05:32:55
What are the Jaybird X2? The Jaybird X2 are the natural successors to the Jaybird Bluebuds X , a pair of great-sounding in-ear Bluetooth sports headphones that are disappointingly let down by a poor fit. Priced at £150, the X2 are £30 more expensive than...
Good Sound fantastic, Attractive matte-plastic design, Comes with foam and silicone ear tips...
Bad Takes some time finding the perfect fit, Questionable battery life performance...
Bottom line If you can get a secure fit then the Jaybird X2 are up there with the best in-ear sports headphones you can buy right now...
70%
tweakers.net
Updated:
2017-09-01 05:32:54
Waarom deze?Ik had van deze oortjes nog nooit gehoord.Mijn oortjes werkten nog en ik was niet echt op zoek naar nieuwe.Wel kwam ik bij een aantal van mijn favoriete channels deze Jaybird X2s tegen en MKBHD is er gewoon lyrisch over.Na het zien v...
Good Geluidskwaliteit, Bouwkwaliteit, Verschillende maten oordopjes (foam en silicone), Waterresistent, Batterijduur (goed voor bluetooth oordopjes), Mooi afgewerkt draag doosje meegeleverd, Afstandsbediening met microfoon...
Bad Prijs, Manier om de draad in te korten...
Bottom line Goed klinkende en veelzijdige bluetooth oortjes die dankzij de meegeleverde foam oordopjes goed afsluiten en aangenaam passen. Dankzij het waterresistent zijn, zijn ze goed bruikbaar voor te sporten of fietsen. De verbinding is zeer goed en de controls en...
100%
Lesnumeriques.com
Updated:
2017-09-01 05:32:54
Dès l'ouverture de la boîte, Jaybird annonce la couleur : noir et orange-abricot flashy, on est bien dans l'univers du sportswear . Notons que les X2 sont également disponibles en vert kaki, vert pomme, blanc, bleu électrique et noir et portent d...
Good Nombreux embouts, Résistants à la sueur, Bon maintien, Résistants, Puissants, Précis...
Bad Ne vont pas à toutes les morphologies, Commandes contre-intuitives, Médiums par moment agressifs...
Bottom line Les X2 sont de très bons intra-auriculaires sportifs, offrant non seulement maintien, robustesse et résistance à la transpiration, mais également une qualité de performance sonore somme toute assez rare pour ce genre de produit...
80%
inearkopfhoerer-tests.de
Updated:
2017-09-01 05:32:54
Der Jaybird X2 ist der Nachfolger des beliebten Bluetooth Sportkopfhörers Jaybird Bluebuds X1. Wir konnten den Nachfolger als erstes deutsches Onlinemagazin testen und vergleichen ihn mit dem Vorgänger und anderen Top Bluetooth In-Ears wie dem NuForce BE6...
Good Sicherer Halt im Ohr, Präsente Bässe und Mitten, Sehr komfortabel, Viel Zubehör, Lange Betriebsdauer, Sehr gute Verarbeitung...
Bad stehen etwas weiter aus den Ohren heraus...
Bottom line Ca. 149,99 € *Das Upgrade zum X1 ist mit dem Jaybird X2 gelungen, was vor allem an dem verbessertem Lieferumfang, dem höheren Tragekomfort und der leicht verbesserten Akkulaufzeit liegt. Klanglich gesehen geben sich die beiden Kopfhörer nicht viel. Der Ja...
89%
maclife.de
Updated:
2017-12-01 11:53:44
Geschrieben von Thomas Raukamp 19.07.2016 - 19:21 Uhr 1 0 0 Sportkopfhörer im Vergleich: Aktuelle Modelle in den Praxis getestet. Der Markt für Sportkopfhörer ist riesig. Mac Life hat 14 der aktuellsten Modelle im Training getestet und gibt klare Empfehlu...
Bottom line Klang: 4/6Tragekomfort: 6/6Preis-Leistung: 4/6Ausstattung: Ohrpolster und Bügel-Stabilisatorspitzel in verschiedenen GrößenPreis: 139,99 EuroWeb: www.lg.comJaybird X2(Bild: Hersteller)Da kann selbst Apple noch dazulernen: Verpackung und die äußerst üppige...
0%
lydogbillede.dk
Updated:
2017-09-01 05:32:54
Sidste års vinder, Bluebuds X , er tilbage i form af den opdaterede model X2. Den eneste synlige forskel er, at de har fået en flottere mat finish og nu fås i flere farver. Ellers er det stadig velbyggede hørepropper, selv om de fortsat ikke er IP-certifi...
Good Bedste lydkvalitet i testen. Mange dutter og solidt etui til transport. God batterilevetid og garanti mod svedskader...
Bad At finde den rigtige kombination af vinger og dutter sætter tålmodigheden på prøve...
Bottom line Med den opdaterede model X2 fortsætter Jaybird med at levere sportshøretelefoner i topklasse. Lydkvaliteten er stadig den bedste blandt sportshørepropperne – og så god, at man sagtens kan have dem som sine eneste høretelefoner. De kan bæres på to forsk...
83%
androidguys.com
Updated:
2017-09-01 05:32:54
The design is still as simple as ever. Two earpieces are bridged by a flat cable (21″ in length). The weight of the whole thing is merely 13 grams.The earpieces also keep their cylindrical shape, but the aesthetics are a little different. The plastic's sh...
Bottom line The good reception that Jaybird's get had me expecting a lot for the X2, and I would say that they delivered. At least, I would agree that the quality justifies the asking price. The build is solid and the simple design effortlessly works. The fit and fun...
92%
androidheadlines.com
Updated:
2017-09-01 05:32:54
Jaybird's real claim to fame was the Bluebuds X, which were announced way back in 2012. The Bluebuds X received tons of praise in reviews – including our own – and many wondered how Jaybird could top that. Well three years later, Jaybird announced the X2'...
Bottom line The Jaybird X2's are retailing for around $129-149 right now at various retailers. And at that price, are the X2's worth the price? I'd definitely say so. These were not a review unit, I bought these with cold hard cash and do not regret doing so. I ha...
0%
the-gadgeteer.com
Updated:
2017-09-01 05:32:55
Difficult to believe that it has been nearly three years since I reviewed the original Jaybird BlueBuds X wireless sports earbuds . Jaybird was one of the first manufacturers to create a minimalist wireless set of earbuds engineered to survive a rainy run...
Good Great minimalistic design, Good material/build quality, Excellent sound experience, 8 hours of use per charge, Lifetime warranty against sweat...
Bad Expensive...
0%
musicphotolife.com
Updated:
2017-09-01 05:32:55
For years, whenever I post a review of sports headsets, there will bound to be queries on how it compares with Jaybird Bluebuds X, with many claiming it is better than the review product I posted. In may ways, the Jaybird BBX has become a benchmark to man...
Bottom line Jaybird has marketed the X2 to be a sports-centric headset that plays spectacular audio. The ear fins are huge and offers great support to prevent slippages. The audio quality is pretty astounding, with bright treble sounds (too bright for me though) and...
100%
ilounge.com
Updated:
2017-09-01 05:32:55
The X2 is Jaybird's successor to the very good BlueBuds X . Like the BlueBuds X, the X2 are light, compact earbuds connected with a 22-inch tangle-proof cable. The earbuds are cylinder-shaped, presumably housing the battery and all necessary electronics...
Bottom line Bluetooth headphones are all about compromise. Convenience, portability, price, aesthetics, sound quality, and durability are all knobs to turn, and even the most expensive models aren't perfect. Sport headphones are particularly difficult to get right, s...
80%
androidauthority.com
Updated:
2017-09-01 05:32:55
Jaybird first introduced its now uber-popular BlueBuds X in 2012. While the landscape of wireless headphones has rapidly shifted in the years since, the BlueBuds X held up in a manner that can't be said about much of their competition. Part of this is due...
0%
soundguys.com
Updated:
2017-09-01 05:32:55
Jaybird first introduced its now uber-popular BlueBuds X in 2012. While the landscape of wireless headphones has rapidly shifted in the years since, the BlueBuds X held up in a manner that can't be said about much of their competition. Part of this is due...
Good Comply foam tips allow for much a much better fit, which means better sound, New case is much nicer than the one included with the BlueBuds X, Sound is even better than the original BlueBuds X...
Bad We'd like better battery life, but that really isn't possible with inears this small...
Bottom line Like the BlueBuds X before them, the Jaybird X2 are some of the very best sport in-ears available in their price range...
90%
gadgetreview.com
Updated:
2020-08-23 08:14:22
If you're looking for a set of hassle-free in-ear headphones, the Jaybird X2 is a good choice. These headphones are wireless, bluetooth, and offer superior sound quality compared to many of their competitors. Their reputation as sports headphones may stil...
Good Excellent Sound Quality, New foam tips offer a good fit, Nice Bluetooth Assistant...
Bad Standard Bluetooth Range, Ear Fins a Hassle to Install, No Lifetime Warranty, Performance, The battery life on the Jaybird X2 Headphones is advertised to be about 8 hours. But you should be able to squeeze out a good 10 hours of on and off use which is ab...
93%
majorhifi.com
Updated:
2020-08-23 08:14:22
Update 11/20/2016: Make sure to also check out our Black Friday Headphones deals article where you can find where to grab some of the best wireless earbuds and other headphones for less. It's been two months since Apple released the audio jack apocalypse...
0%
majorhifi.com
Updated:
2020-08-23 08:14:22
Jaybird has been dominating the wireless earbud market for some time, with their popularity on Amazon being a good indicator as to the general appeal of their flagship X2.  But popularity notwithstanding, is there good reason to invest $149 in the Jaybird...
0%
newhua.com
Updated:
2017-09-01 05:32:54
导语:Jaybird X2 是一款无线蓝牙运动耳机,它集成Secure Fit和Liquipel防水技术,音质出色,佩戴舒适,还基于不同的用户需求提供多种靓丽配色版本,是音乐和运动爱好者的不二之选。全文如下:音乐和运动常被联系在一起,但有些时候,它们之间的“联系”也并不牢靠。做体育运动的时候戴着长长的耳线显然不是个好主意,因为一不小心耳塞就会被扯掉。而无线耳机往往意味着牺牲音质和续航,因此入耳式的耳塞就成了健身爱好者的首选。然而即便如此,要找到适合自己、佩戴起来舒服又不是在运动的时候轻易掉出的耳塞也不容易...
Bottom line 于不再被吐槽了!2017-01-13MiPOW BTV800运动蓝牙耳机评测时尚、小巧、超轻便!2016-12-07Oculus Touch手柄评测摄像头视角有限限制使用者活动2016-10-24雷蛇新Blade Stealth评测高端笔电里的性价比之王2016-10-14新闻热线010-68947455关键词 运动耳机 评测责任编辑尤静...
0%
pcwenti.com
Updated:
2017-09-01 05:32:54
电脑问题网-硬件评测   Jaybird X2 介绍   Jaybird X2 是无线蓝牙耳机为健身爱好者设计的一对。耳机是赤条条 BlueBuds X 公司的继任者。在现实中,这两个模型并不是所有的不同,但这不是一件坏事 BlueBuds X 是周围最高额定蓝牙耳机之一。前提是简单的;X 2 是耳机设计主要是为了锻炼的时候穿,这样有一个很小的足迹并尝试尽可能多地给你让路。在那的追求,他们有建立内音箱本身,同时也是对防汗,和设计当你跑不出去的所有电子设备。哦,和你可以很容易对他们接电...
Bottom line 在一开始的如前所述,Jaybird X2,仅仅因为它是同时仍能充分功能尽可能小功不可没。最重要的是,声音质量是伟大、 耳机适合安全,有汗水抵抗力,和电池的使用寿命是体面考虑大小。有一些小伤,且需要多一点注意细节。而且在此基础上,一些可能会发现低音有点缺乏,这是可以用均衡器预设容易固定。Jaybird X2 售价大约 150 美元,在美国,是对这种产品。最重要的一点是,Jaybird X2 一般情况下,并不只是好的蓝牙耳机和良好的体育耳机而刚刚好耳机,如果你正在寻找一双你的手机然后它值得考虑这些在传统的耳机...
0%
gfan.com
Updated:
2017-09-01 05:32:55
【机锋评测】运动耳机是近年来耳机行业比较热门的产品类型,这与现代人越发青睐跑步、健身等来缓解工作压力、提高身体素质有关,因为运动耳机通常注重佩戴稳定、舒适度以及防汗、安全等因素,在运动过程中使用它来听动感的音乐是一种对身体的激励和享受。本次一款名为Jaybird X2的无线运动耳机来到了机锋网编辑部,这款产品究竟怎么样呢?首先简单介绍下,Jaybird是一家来自美国的致力于研发专业运动产品的公司,成立于2006年,主力产品涵盖运动耳机、运动手环等。多年来针对用户需求的潜心研发,使得其产品已经在全球市场上获...
Bottom line Jaybird X2是一款非常有运动风格的耳机,无论从外形设计、佩戴还是声音表现来说,都可以说是为运动而生。丰富的配件也可以满足多种用户的需求,良好的隔音效果也可以让用户在运动过程中有着更好的听感,整体来说Jaybird X2是一款具有过硬素质的蓝牙耳机产品。不过其千元级的价格对于有线耳机来说,除了无线外并无明显优势,尽管官方宣称续航可达到8小时,但毕竟仅作为音乐耳机的话,需要经常充电其实也并不方便。整体来说,Jaybird X2适合需要一款更轻便、线材整理更方便并拥有不错音质耳机的用户。...
0%
pchome.net
Updated:
2017-09-01 05:32:55
评测序言与开箱随着习惯夜跑和健身的上班族越来越多,现在运动耳机的关注度也在逐渐提升,其中除了一些老牌厂商推出的型号外,更是有一些专注于运动耳机的厂商诞生,而本次我们要向大家介绍的JayBird就是致力于研发专业运动产品的公司。成立于2006年的JayBird总部设在犹他州,发展至今产品已经涵盖了运动耳机、手环这类,并在旗下耳机当中引入了Secure Fit仿生鱼鳍片设计和Liquipel纳米防汗技术,提升了运动时的佩戴体验、舒适度以及实用性。JayBird X2无线蓝牙运动耳机是当前的一款主打型号,除了S...
Bottom line 耳机的外观介绍JayBird X2无线蓝牙运动耳机JayBird X2在外观方面偏向于简洁设计,但是颇具特点,从Liquipel防水技术的细腻腔体外壳材质以及独特的导管倾角等,就能很明显的看出这是一款专为运动而生的耳机。JayBird X2无线蓝牙运动耳机我们手头上的这款是红色版,除了标志性的JayBird LOGO外,整个腔体部分均采用了纯色涂装,此外,X2还提供有黑白蓝绿黄其他五种丰富的配色可以选择。JayBird X2无线蓝牙运动耳机耳机导管设计与众多的可替换配件这款耳机符合人体工程学的独特设计,不...
0%
ljudochbild.se
Updated:
2017-09-01 05:32:54
Förra årets vinnare Bluebuds X är tillbaka som den uppdaterade X2. Den enda synliga skillnaden är att de har en snyggare matt finish och finns i fler färger. Annars är det fortfarande välbyggda lurar, även om de fortfarande inte är IP-klassade. Däremot få...
Good Bästa ljudkvaliteten av testets proppar. Många kuddar och tålig förvaringsask. Bra batteritid och garanti mot svettskador...
Bad Att hitta rätt kombinationer av vingar och proppar är tålamodsprövande...
Bottom line Med den uppdaterade X2-modellen fortsätter Jaybird att leverera sportlurar i toppklass. Ljudkvaliteten är fortsatt den bästa bland sportlurarna och så pass bra att man faktiskt kan ha dem som sina enda lurar. De kan bäras på två olika sätt och man får nu...
83%
Mobil.se
Updated:
2017-09-01 05:32:54
Jaybird har gjort sig ett namn inom marknaden för sportlurar, i alla fall i det högre prissegmentet. X2 är den senaste modellen och bjuder på ett riktigt lyxigt paket som känns rätt genomtänkt.Lurarna levereras med sex par öronkuddar i tre storlekar och t...
70%
99mac.se
Updated:
2017-09-01 05:32:55
Jaybird X2 är ett par trådlösa hörlurar som passar lika bra till Apple Watch som till Iphone. 99mac testar hur de fungerar under träningspassen och pendlingsturerna till jobbet...
Good Många delar för den perfekta passformen, Bra ljud utan avbrott, Sitter kvar oavsett aktivitet...
Bad Krångliga att få på plats...
Bottom line Efter ett par gånger får jag till snitsen för att få lurarna på plats i öronen och njuter av att det inte är någon sladd som hänger och dinglar när jag springer. Jag tycker att det fungerade bäst att ha lurarna över och bakom öronen och med hjälp av kabel...
0%
Lydogbilde.no
Updated:
2017-09-01 05:32:54
Forrige års vinner Bluebuds X er tilbake som den oppdaterte X2. Den eneste synlige forskjellen er at de har en penere matt finish, og finnes i flere farger. Ellers er det fortsatt velbygde hodetelefoner, selv om de fortsatt ikke er IP-klassifisert. Derimo...
Good Beste lydkvaliteten av testens propper. Mange puter og robust oppbevaringseske. Bra batteritid og garanti mot svetteskader...
Bad Å finne riktig kombinasjon av vinger og propper er en tålmodighetsprøve...
Bottom line Med den oppdaterte X2-modellen fortsetter Jaybird å levere sportshodetelefoner i toppklasse. Lydkvaliteten er fortsatt den beste i kategorien, og såpass bra at man faktisk kan ha dem som sine eneste hodetelefoner. De kan bæres på to ulike måter, og man...
83%
watchmono.com
Updated:
2017-09-01 05:32:54
2015年8月に発売されたJaybirdのイヤホン「Jaybird X2」。発売から1年以上経つ今でもトップクラスの人気を得ているボックスレスタイプのBluetoothイヤホン。日本では相変わらず20,000円前後の価格で販売されていますが、海外では米Amazonで70ドル台に値下がるなど急激なプライスダウンが始まったようです。【イヤホン】Jaybird 『Jaybird X2』 レビューチェックX3)が結構前に見本市イベントで披露されていたので、その発売がそろそろなのかもしれません。【日本正規代理店品】...
0%
nabi1080.com
Updated:
2017-09-01 05:32:54
こんにちは。サンプルレビュアーの部長ナビ( @nabi_1080 )ですg.O.R.iさんがレビューしていた高音質ワイヤレスイヤホン「JayBird X2」をサンプル提供いただけることになった!想像以上のヤバさに衝撃を受け、ぜひ、紹介したいと思う!いつも通り、商品の紹介から行こう。Amazonの商品紹介から抜粋したので、ご覧あれJayBird X2 Bluetooth イヤホン(ジェイバード エックス2 ブルートゥースイヤホン)は、Shiftコーデックによる高音質と激しい運動でも外れにくい「セキュアフィッ...
Bottom line ワイヤレスでこんなに高音質なんて、スゴいと思う。ビビった。コレ、誰が聞いても絶賛でしょ。と言う感じだ。今、ちなみに、上には載せてない「青山テルマ」を聞いているが、すごすぎて泣ける。ボーカルのクリア感、低音のハッキリ感、全てが素晴らしい現時点で間違いなくNO1のイヤホンであることは間違いない。サンプル提供なので、返却するのが残念すぎる。そう感じずにはいられないイヤホンだ。コンプライのイヤーピースが「痛い」という問題も「Sサイズ」のモノを使うことで早朝作業の数時間連続装用でも問題無くイケた。頭も痛くならない。...
0%
watchmono.com
Updated:
2017-09-01 05:32:54
2015年8月に発売されたJaybirdのイヤホン「Jaybird X2」。ボックスレスタイプのBluetoothイヤホンではトップクラスの人気を得ていた「JayBird BlueBuds X」の後継機となるモデル。初代にはなかった独自のShiftコーデック採用や付属品の充実さを特徴としていますが、ちょっとチェックしてみます。JayBird X2 Bluetooth イヤホン :フォーカルポイント株式会社PCPOP)装着性を高めた新Bluetoothイヤフォン「JayBrid X2」 - AV Watch...
0%
betanews.net
Updated:
2017-09-01 05:32:55
제이버드(Jaybird)가 새로운 스포츠용 블루투스 이어폰 X2를 선보였다. 기존 BBX의 후속작인 제이버드 X2는 운동에 적합한 착용감과 방수 기능은 물론 기존 블루투스 이어셋의 단점 중 하나인 음질을 크게 개선시킨 제품이다.제이버드는 X2의 음질을 높이기 위해 별도로 튜닝한 블루투스 코덱을 사용했고 이를 통해 유선 제품 못지않은 음질을 들려준다고 한다. 과연 그럴까? 제이버드의 새로운 블루투스 이어셋 X2를 살펴보자. 6가지 색상을 골라보세요제이버드...
0%
ko.goldenears.net
Updated:
2017-09-01 05:32:55
오늘 소개해 드리는 제품은 "The Preppers"에서 의뢰하신 제품으로 "Jaybird"의 "X2" 블루투스 이어폰입니다.이 제품은 Jaybird에서 나온 신제품입니다. 기존 BlueBird X 의 후속작으로 균형이 잘 잡힌 소리로 극저음과 고음이 살짝 강조된 소리를 들려줍니다. 기존 83mA이던 배터리 용량이 100mA로 증가되어 연속 8시간 재생이 가능하고 개선된 나노 코팅이 적용 되어 부식에 대한 이슈를 개선하였습니다. 또한 기존의 이어핀을...
0%
twentyfirsttech.com
Updated:
2017-09-01 05:32:54
The Jaybird X2s have a bit of a reputation for being the best wireless earphones out there. In my review, I explore whether or not the Jaybirds deliver the best sound in the business, and we come to some surprising, and some not so surprising conclusions...
Bottom line there’s very little about the Jaybirds I hate. The sound isolation is something I’d personally like improved, but I can appreciate that my needs are different from others and that Jaybird may not want near-perfect sound isolation due to their target group...
0%
digitalone.com.sg
Updated:
2017-09-01 05:32:55
The Jaybird X2 is hands down the most well-rounded and polished set of earphones in this testing line-up. While it may not have additional fitness features such as a heart rate monitor or motion sensor, the X2 stands a cut above the rest based on fit and...
100%
straitstimes.com
Updated:
2017-09-01 05:32:55
The Jaybird X2 is hands down the most well-rounded and polished set of earphones in this testing line-up.While it may not have additional fitness features such as a heart rate monitor or motion sensor, the X2 stands a cut above the rest based on fit and s...
100%
cool3c.com
Updated:
2017-09-01 05:32:55
JayBird 的藍牙耳機主攻運動領域,主打特殊設計的耳機固定鉤、不會輕易被汗水弄壞的奈米塗層、以及更好的通訊品質與音質表現。不過事隔六個多月,現在 JayBird 又推出新款耳機啦!這次的 JayBird X2 跟先前的耳機擁有一樣的特色,不過又更改進了充電使用時間、以及提升聲音的低頻表現等等。想要看正妹開箱文嗎?快幫神癮少女按讚吧~讚越多她們就擁有越多的開箱機會喔!神癮少女 揪~竟有多少個少女呢? 叫你趕快到我們的好東 C 賣場買 」廣告文我決定放棄每次都負責讓我拍藍牙耳機的「癮科技硬漢(請見本文開頭...
0%
kknews.cc
Updated:
2020-08-23 08:14:22
藍牙耳機的出現給我們帶來了極大的方便,就拿最流行的聽歌來說,有了它你就不用再擔心有線的藍牙耳機攜帶不方便的問題了,解除了有線藍牙耳機耳機線的牽絆。當你在健身房揮汗如雨的時候,怎麼能少了音樂來招架這樣的激情呢?然而,如果只是普通的耳機,似乎無法駕馭這樣的運動。因此藍牙運動耳機就成了大家的不二之選。那麼藍牙耳機什麼牌子的好,換句話說什麼牌子的藍牙耳機適合我使用呢?下面就給大家介紹一下:一、NineKa南卡藍牙耳機NineKa南卡藍牙耳機是最近最火的藍牙運動耳機,雖然價格便宜,在質量方面嚴格把控,把每個...
0%
fonearena.com
Updated:
2017-09-01 05:32:54
A good pair of wireless earphones or headphones is hard to come by, especially those that are portable and hassle free. Even if they do so, they most likely compromise on the audio quality. The Jaybird X2 seems to be a solution to both these issues. Let's...
Bottom line The Jaybird X2 is available in India in several different colour variants at a retail price of Rs 15,999. You may find it for a little cheaper at some retailers than others and we do agree that it is a bit pricey. But look at it this way, if you want a wi...
0%
gadgets.ndtv.com
Updated:
2017-09-01 05:32:54
Demand for wireless headphones is growing, and music-focused stereo Bluetooth headsets are all the rage right now. Thanks to a vast improvement in the quality of Bluetooth audio transmission over the years, it's now possible to effortlessly stream high-qu...
Good Good design, Decent mids and highs, Comfortable, Good battery life for wireless in-ears...
Bad Fit isn't always secure, Doesn't go very loud, Slightly weak with bass...
Bottom line The Jaybird X2 is a decent pair of Bluetooth earphones in all ways. Although there are some issues with the snugness of the fit, it's easy to get used to. Charging is hassle-free, and battery life is better than we're used to seeing on other wireless in-e...
70%
indianexpress.com
Updated:
2017-09-01 05:32:54
You cant enjoy music without a proper audio device. A song mixed on Marshals amplifier does need a decent set of earphones or speakers to understand the subtlety. Jaybird X2 is all about making people understand real subtleness.Jaybird X2For many, inclu...
Bottom line I don’t see a reason why you shouldn’t buy the Jaybird X2. Good things never come cheap – Jaybird X2 is just that one good thing.It sounds great. It’s well engineered, offers premium fit and extremely portable. We can’t ask for more. If shelling out all t...
0%
dnaindia.com
Updated:
2017-09-01 05:32:55
When it comes to sport headphones--the kind you use when treading the tarmac or working out at your local Gold's Gym--it's often a matter of compromise: the convenience of unobtrusive buds, but at the expense of the luscious fidelity typical of a good hom...
Good Excellent sound quality, interchangeable modules that deliver a perfect fit...
Bad Finicky with the types of mobile devices it pairs with, doesn't come cheap...
0%