UP, Large, TPU, Mint Green, 23g, EU
Jawbone UP, Wristband activity tracker
Jawbone UP. Device type: Wristband activity tracker, Product colour: Green. Battery life: 10 day(s), Battery technology: Lithium Polymer (LiPo), Charging time: 1.3 h. Weight: 23 g, Width: 81 mm, Height: 56 mm. Mobile operating systems supported: Android, iOS. Cables included: USB