Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wristband activity tracker Blue
- - Bluetooth
- - Lithium Polymer (LiPo) Battery life: 10 day(s)
Long product name Jawbone UP Wristband activity tracker Blue
:
UP, Medium, TPU, Bright Blue, 22g, EU
The long product name of Jawbone UP Wristband activity tracker Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
UP, Medium, TPU, Bright Blue, 22g, EU
More>>>
Short summary description Jawbone UP Wristband activity tracker Blue:
This short summary of the Jawbone UP Wristband activity tracker Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Jawbone UP, Wristband activity tracker
Long summary description Jawbone UP Wristband activity tracker Blue:
This is an auto-generated long summary of Jawbone UP Wristband activity tracker Blue based on the first three specs of the first five spec groups.
Jawbone UP. Device type: Wristband activity tracker, Product colour: Blue. Battery life: 10 day(s), Battery technology: Lithium Polymer (LiPo), Charging time: 1.3 h. Weight: 22 g, Width: 76 mm, Height: 54 mm. Mobile operating systems supported: Android, iOS. Cables included: USB