More>>>
Short summary description Janel 6580303196 self-adhesive note paper Square Blue, Green, Pink 100 sheets:
This short summary of the Janel 6580303196 self-adhesive note paper Square Blue, Green, Pink 100 sheets data-sheet is auto-generated and uses the product title and the first six key specs.
Janel 6580303196, 76.2 mm, 76.2 mm, 100 sheets, Blister
Long summary description Janel 6580303196 self-adhesive note paper Square Blue, Green, Pink 100 sheets:
This is an auto-generated long summary of Janel 6580303196 self-adhesive note paper Square Blue, Green, Pink 100 sheets based on the first three specs of the first five spec groups.
Janel 6580303196. Width: 76.2 mm, Depth: 76.2 mm. Number of sheets per pad: 100 sheets, Package type: Blister