location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Jamo S 606 HCS 3 speaker set 810 W Black 5.0 channels 130 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jamo Check ‘Jamo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S 606 HCS 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S606HCS3BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5709009883502
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Jamo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jamo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jamo S 606 HCS 3 speaker set 810 W Black 5.0 channels 130 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 810 W 5.0 channels
  • - 130 W
  • - Black
Long product name Jamo S 606 HCS 3 speaker set 810 W Black 5.0 channels 130 W :
The long product name of Jamo S 606 HCS 3 speaker set 810 W Black 5.0 channels 130 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S 606 HCS 3 - Home Cinema Systems, 810W, 5.0, Black
More>>>
Short summary description Jamo S 606 HCS 3 speaker set 810 W Black 5.0 channels 130 W:
This short summary of the Jamo S 606 HCS 3 speaker set 810 W Black 5.0 channels 130 W data-sheet is auto-generated and uses the product title and the first six key specs.

Jamo S 606 HCS 3, 5.0 channels, 810 W, Black, 130 W, 42 - 20000 Hz, 6 Ω

Long summary description Jamo S 606 HCS 3 speaker set 810 W Black 5.0 channels 130 W:
This is an auto-generated long summary of Jamo S 606 HCS 3 speaker set 810 W Black 5.0 channels 130 W based on the first three specs of the first five spec groups.

Jamo S 606 HCS 3. Audio output channels: 5.0 channels, RMS rated power: 810 W, Product colour: Black. Satellite speakers RMS power: 130 W, Satellite speaker frequency range: 42 - 20000 Hz, Satellite speaker impedance: 6 Ω. Center speaker RMS power: 80 W, Center speaker frequency range: 75 - 20000 Hz, Center speaker impedance: 6 Ω

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:52
Uk has collected 2 expert reviews for Jamo S 606 HCS 3 speaker set 810 W Black 5.0 channels 130 W and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%