location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Jamara 410012 Radio-Controlled (RC) model Buggy Electric engine 1:18

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jamara Check ‘Jamara’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
410012
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
410012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042774427436
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jamara: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jamara 410012 Radio-Controlled (RC) model Buggy Electric engine 1:18
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4GHz for multiplayer
  • - 4 wheel drive
  • - Treaded rubber tyres
  • - Front suspension
  • - Front/rear bull bar
  • - Sturdy roll bar
  • - Forward/Reverse
  • - Left/Right
  • - Stop
  • - Speed infinitely variable
Long product name Jamara 410012 Radio-Controlled (RC) model Buggy Electric engine 1:18 :
The long product name of Jamara 410012 Radio-Controlled (RC) model Buggy Electric engine 1:18. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Derago XP1 4WD green 2,4GHz
More>>>
Short summary description Jamara 410012 Radio-Controlled (RC) model Buggy Electric engine 1:18:
This short summary of the Jamara 410012 Radio-Controlled (RC) model Buggy Electric engine 1:18 data-sheet is auto-generated and uses the product title and the first six key specs.

Jamara 410012, Buggy, 1:18, 8 yr(s), 700 mAh, 459 g

Long summary description Jamara 410012 Radio-Controlled (RC) model Buggy Electric engine 1:18:
This is an auto-generated long summary of Jamara 410012 Radio-Controlled (RC) model Buggy Electric engine 1:18 based on the first three specs of the first five spec groups.

Jamara 410012. Product type: Buggy, Scale: 1:18, Engine type: Electric engine, Recommended age (min): 8 yr(s). Battery capacity: 700 mAh. Weight: 459 g

Country Distributor
Deutschland 1 distributor(s)