location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Headset Bluetooth BT-200 Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset Bluetooth BT-200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT-200
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jabra Headset Bluetooth BT-200 Wireless :
The long product name of Jabra Headset Bluetooth BT-200 Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra headset Bluetooth BT-200
More>>>
Jabra Headset Bluetooth BT-200 Wireless:
The official description of Jabra Headset Bluetooth BT-200 Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra headset Bluetooth BT-200 is a perfect combination of form and function.

Its discreet, ergonomic design contains the latest Bluetooth technology to give you crystal clear sound quality whilst being simple to use and supporting all tne voice activated functions you enjoy in your Bluetooth mobile phone. Weighing only 23 grams, the desigh of Jabra BT-200 fits comfortably and securily behing the ear, the soft, one-size fits all Jabra Miniel channeling sound into the ear canal for perfect quality.

Short summary description Jabra Headset Bluetooth BT-200 Wireless:
This short summary of the Jabra Headset Bluetooth BT-200 Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Headset Bluetooth BT-200, Wireless, 23 g, Headset

Long summary description Jabra Headset Bluetooth BT-200 Wireless:
This is an auto-generated long summary of Jabra Headset Bluetooth BT-200 Wireless based on the first three specs of the first five spec groups.

Jabra Headset Bluetooth BT-200. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 23 g

Performance
Product type *
Headset
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Talk time
3 h
Standby time
96 h
Weight & dimensions
Weight
23 g
Other features
Compatibility
Multi
Power consumption (typical)
0.0025 W
Special features
Jabra MiniGel channeling sound 10 meters cordless distance
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:04:35
Uk has collected 4 expert reviews for Jabra Headset Bluetooth BT-200 Wireless and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 10:04:35
The BT200 is an inexpensive, well-featured Bluetooth headset thats less obtrusive than some designs. Only its low battery life lets it down.
77%
phonearena.com
Updated:
2017-03-01 10:04:35
My Jabra BT200 review is long overdue, but due to the fact that I've spent most of my time working on the new PhoneArena.com I hope that I'll be excused. It should be ready in the next 15-20 days.Jabra has been long known for excellent corded headsets...
Good Excelent sound quality (newer BT200 – 19B version), Very decent price, Comfortable to wear, Talk/Standby times...
Bottom line Jabra BT200 Freespeak is hands down the best headset I've tested so far. It has excellent ergonomics and discreet design, very good sound quality, excellent battery life and let's not forget – it is a bargain for around $80 for the version for bluetoot...
90%
Brand Image Product code Product Stock Price from
Jabra BT5010 Headset Wireless Black Jabra BT5010 Headset Wireless Black
(show image)
100-95010000-60 BT5010 0.00
(excl. VAT)
0 (incl. VAT)