location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra EVOLVE 65 UC Stereo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra EVOLVE 65 UC Stereo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6599-829-409 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017151 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 08:31:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 6599-829-409 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 6599-829-409 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 6599-829-409 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra EVOLVE 65 UC Stereo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freedom to multitask, handsfree, wireless connection for multitasking in the office.
  • - Stay in the zone and avoid interruptions, integrated busylight notifies colleagues to avoid interruptions.
  • - Always connected, Dual Bluetooth® connectivity to two devices at the same time for calls and music. Flexibility to move up to 30m away from your connected device.
  • - Leather-feel ear cushions and around-the-ear design for all-day use.
  • - Works with all leading UC platforms and certified for Skype for Business, Cisco and more.
Warranty: 2 year
Long product name Jabra EVOLVE 65 UC Stereo :
The long product name of Jabra EVOLVE 65 UC Stereo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra EVOLVE 65 UC Stereo
More>>>
Jabra EVOLVE 65 UC Stereo:
The official description of Jabra EVOLVE 65 UC Stereo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional wireless headset with dual connectivity and amazing sound for calls and music

Engineered for multitasking, the Evolve 65 is a wireless headset ideal for professionals who move around the office, but need to avoid interruptions. Connects to two Bluetooth products, includes an integrated busylight and is certified for Skype for Business, Cisco and more.

Short summary description Jabra EVOLVE 65 UC Stereo:
This short summary of the Jabra EVOLVE 65 UC Stereo data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra EVOLVE 65 UC Stereo, Wired & Wireless, Office/Call center, 310 g, Headset, Black

Long summary description Jabra EVOLVE 65 UC Stereo:
This is an auto-generated long summary of Jabra EVOLVE 65 UC Stereo based on the first three specs of the first five spec groups.

Jabra EVOLVE 65 UC Stereo. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 30 m. Weight: 310 g. Product colour: Black

Freedom to multi-task

Hands-free, wireless connection for multitasking in the office

Stay in the zone and avoid interruptions

Integrated busylight notifies colleagues to avoid interruptions

Always connected

Dual Bluetooth® connectivity to two devices at the same time for calls and music. Flexibility to move up to 30 m away from your connected device

All-day comfort

Leather-feel ear cushions and a lightweight, on-the-ear design for all-day use.

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
On/off switch
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Plug and Play
Yes
Country of origin
China
Certification
Cisco Avaya
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
4.0
Wireless range
30 m
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery type
Built-in battery
Continuous audio playback time
11 h
Rechargeable battery
Yes
Talk time
12 h
Battery charge indicator
Yes
Battery
Battery recharge time
2 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
310 g
Packaging data
Package width
181 mm
Package depth
210 mm
Package height
53 mm
Package weight
310 g
Packaging content
Quick start guide
Yes
Receiver included
Yes
Carrying case
Yes
Cables included
USB
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
226 mm
Master (outer) case length
564 mm
Master (outer) case height
496 mm
Master (outer) case gross weight
9.88 kg
Products per master (outer) case
27 pc(s)
Other features
Voice guidance
Yes
Call management
Yes
Number of products included
1 pc(s)
Interface type
USB
Auto power off
Yes
Equalizer
Yes
Near Field Communication (NFC)
Yes
Storage pouch
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:30:39
Uk has collected 8 expert reviews for Jabra EVOLVE 65 UC Stereo and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
itbusiness.ca
Updated:
2017-05-04 13:49:16
The latest line of Jabra headsets come packed with Microsoft's personal assistant, Cortana, creating what could be the ideal headset for businesses.This week on All Hands on Tech, Paolo Del Nibletto reviews the Jabra Evolve 65 headset with Cortana capabi...
0%
Brand Image Product code Product Stock Price from
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom, Alcatel EHS Jabra GN9120 Flex boom, Alcatel EHS
(show image)
9120-281-11 GN9120 Flex boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom LP_ std Jabra GN9120 Flex boom LP_ std
(show image)
9120-28-11 GN9120 Flex boom LP_ std 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-111 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Midi Jabra GN9120 Midi
(show image)
9120-48-01 Jabra GN9120 Midi 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black
(show image)
9120-28-01 GN 9120 Flex-Boom (NC) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 midiboom lp_std power Jabra GN9120 midiboom lp_std power
(show image)
9120-48-11 GN9120 midiboom lp_std power 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 DG Jabra GN9120 DG
(show image)
9120-49-21 Jabra GN9120 DG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Micro boom Headset Wireless Jabra GN9120 Micro boom Headset Wireless
(show image)
9130-01 GN9120 Micro boom 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
Hrvatska 1 distributor(s)