location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 6470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6470-15-207-501
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 13:54:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Headset
  • - Wireless Bluetooth 2.1+EDR 100 m
  • - Microphone type: Built-in
Long product name Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black :
The long product name of Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GO 6470 2-in-1 Ear hook / Over the ear Headband
More>>>
Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black:
The official description of Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Optimized for specialists, managers and executives
- 3 x connectivity: mobile, soft and deskphone
- Touch screen and SmartSetup wizard
- Low energy consumption with Jabra IntelliPower

Short summary description Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black:
This short summary of the Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GO 6470, Wireless, Calls/Music, Headset, Black

Long summary description Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black:
This is an auto-generated long summary of Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black based on the first three specs of the first five spec groups.

Jabra GO 6470. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 100 m. Product colour: Black

Performance
Product type *
Headset
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
Wireless range
100 m
Microphone
Microphone type *
Built-in
Battery
Talk time
6 h
Standby time
100 h
Other features
Compatibility
Multi
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:08:09
Uk has collected 6 expert reviews for Jabra GO 6470 Headset Wireless Calls/Music Bluetooth Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2011-07-31 19:08:09
The Jabra Go 6470 is very different to your average Bluetooth headset. For starters it's designed to be used both around the office with a landline or computer telephony application and on the go with your mobile. But perhaps the most obvious difference i...
Bottom line The Jabra Go is and impressive product. The base station works extremely well and the touchscreen makes call handling a breeze. Its call quality is also first-rate. However, the headset is little bit on the large side and so can look a tad old fashioned w...
80%
Brand Image Product code Product Stock Price from
Jabra 64001-09 headphones/headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver Jabra 64001-09 headphones/headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver
(show image)
64001-09 64001-09 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14121-23 headphones/headset Black Jabra 14121-23 headphones/headset Black
(show image)
14121-23 14121-23 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14121-22 headphones/headset Black, Silver Jabra 14121-22 headphones/headset Black, Silver
(show image)
14121-22 14121-22 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT3030 HDST Black Jabra BT3030 HDST Black
(show image)
100-93030000-60 Jabra BT3030 HDST Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT2020 Headset Wireless Bluetooth Black Jabra BT2020 Headset Wireless Bluetooth Black
(show image)
100-92020000-60 BT2020 0.00
(excl. VAT)
0 (incl. VAT)