location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra EVOLVE 20 MS Mono

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra EVOLVE 20 MS Mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4993-823-109 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991016994 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra EVOLVE 20 MS Mono
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flexible connectivity using USB or jack.
  • - Manage calls easily with call control unit to make, take and mute calls.
  • - Plug-and-play connectivity for quick and easy set-up.
  • - All-day comfort with leather-feel ear cushions, and on-the-ear design for all-day use.
  • - Certified Skype for Business for simple UC integration and plug-and-play straight out of the box.
  • - Stay focused by eliminating distraction in noisy open office environments.
  • - Made for both music and voice with a world-class set of microphones and speakers.
  • - Let you, not the task, decide where you work by either PC based connection via USB control unit or to your smartphone or tablet with the 3.5mm jack.
  • - Each variant has passive noise cancellation as standard to give you protection against high frequency noise.
  • - Discreet boom arm easily tucks into the headband when not in use.
Warranty: 2 year
Long product name Jabra EVOLVE 20 MS Mono :
The long product name of Jabra EVOLVE 20 MS Mono. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra EVOLVE 20 MS Mono
More>>>
Jabra EVOLVE 20 MS Mono:
The official description of Jabra EVOLVE 20 MS Mono as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional headset with easy call management and great sound for calls and music

Engineered for easy call management, the Evolve 20 is an entry-level corded headset for professionals who need great sound for calls and music. A control unit allows you to make, take and mute calls, and simple connection makes it easy to get started with your PC. Comes with foam or leatherette ear cushions and on-the-ear design for all-day use.

Short summary description Jabra EVOLVE 20 MS Mono:
This short summary of the Jabra EVOLVE 20 MS Mono data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra EVOLVE 20 MS Mono, Wired, Office/Call center, 142 g, Headset, Black

Long summary description Jabra EVOLVE 20 MS Mono:
This is an auto-generated long summary of Jabra EVOLVE 20 MS Mono based on the first three specs of the first five spec groups.

Jabra EVOLVE 20 MS Mono. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 142 g. Product colour: Black

Clearer conversation for greater efficiency

Great sound for calls and music

Manage calls easily

Call control unit makes it simple to make, take and mute calls

Plug-and-play connectivity

USB connectivity allows for quick and easy set-up

All-day comfort

Foam ear cushions, and on-the-ear design for all-day use

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
HD voice
Yes
Plug and Play
Yes
Country of origin
China
Certification
Microsoft
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth profiles
A2DP
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
142 g
Packaging data
Package width
180 mm
Package depth
35 mm
Package height
230 mm
Package weight
140 g
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
226 mm
Master (outer) case length
496 mm
Master (outer) case height
564 mm
Master (outer) case gross weight
7.64 kg
Products per master (outer) case
48 pc(s)
Other features
Call management
Yes
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom, Alcatel EHS Jabra GN9120 Flex boom, Alcatel EHS
(show image)
9120-281-11 GN9120 Flex boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom LP_ std Jabra GN9120 Flex boom LP_ std
(show image)
9120-28-11 GN9120 Flex boom LP_ std 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-111 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Midi Jabra GN9120 Midi
(show image)
9120-48-01 Jabra GN9120 Midi 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black
(show image)
9120-28-01 GN 9120 Flex-Boom (NC) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 midiboom lp_std power Jabra GN9120 midiboom lp_std power
(show image)
9120-48-11 GN9120 midiboom lp_std power 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 DG Jabra GN9120 DG
(show image)
9120-49-21 Jabra GN9120 DG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Micro boom Headset Wireless Jabra GN9120 Micro boom Headset Wireless
(show image)
9130-01 GN9120 Micro boom 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Deutschland 5 distributor(s)
Danmark 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)