location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BIZ 2400 Duo Headset Wired Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BIZ 2400 Duo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2489-820-104
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991009293
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra BIZ 2400 Duo Headset Wired Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Headset
  • - Wired
  • - 300 - 3400 Hz
  • - Microphone type: Boom
Long product name Jabra BIZ 2400 Duo Headset Wired Office/Call center Black :
The long product name of Jabra BIZ 2400 Duo Headset Wired Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BIZ 2400 Duo
More>>>
Jabra BIZ 2400 Duo Headset Wired Office/Call center Black:
The official description of Jabra BIZ 2400 Duo Headset Wired Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Hi-Fi audio quality with Neodymium speakers
-Gold contacts for crystal-clear voice transmission
-Break-proof FreeSpin boom with 360–degree-plus rotation
-Surgical steel details for maximum strength
-Ultra-strong Kevlar-reinforced cord

Short summary description Jabra BIZ 2400 Duo Headset Wired Office/Call center Black:
This short summary of the Jabra BIZ 2400 Duo Headset Wired Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BIZ 2400 Duo, Wired, 300 - 3400 Hz, Office/Call center, Headset, Black

Long summary description Jabra BIZ 2400 Duo Headset Wired Office/Call center Black:
This is an auto-generated long summary of Jabra BIZ 2400 Duo Headset Wired Office/Call center Black based on the first three specs of the first five spec groups.

Jabra BIZ 2400 Duo. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 300 - 3400 Hz. Cable length: 2 m, Product colour: Black

Performance
Product type *
Headset
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Cable length
2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Acoustic system
Open
Headphone frequency
300 - 3400 Hz
Microphone
Microphone type *
Boom
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 06:35:45
Uk has collected 2 expert reviews for Jabra BIZ 2400 Duo Headset Wired Office/Call center Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Brand Image Product code Product Stock Price from
Jabra BIZ 2400 MS USB Jabra BIZ 2400 MS USB
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Jabra BIZ 2400 Duo
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Jabra BIZ 2400 Mono, 3-in-1
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube, Narrow Band Jabra GN2000 Mono, SoundTube, Narrow Band
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Jabra GN2000
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Duo, SoundTube Jabra GN2000 Duo, SoundTube
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube Jabra GN2000 Mono, SoundTube
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)