Jabra logo

Jabra BIZ 2400 II Duo

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
255713
Info modified on:
26 Sept 2024, 21:34:32
Bullet Points Jabra BIZ 2400 II Duo:
  • - Multi-device connectivity allows you to purchase a variety of different cords that let you connect to your smartphone or deskphone.
  • - Noise-cancelling microphones reduce unwanted background noise and are ideal in crowded and noisy open working environments.
  • - PeakStop instantly removes any harmful loud sounds before they even reach your ears. This keeps the sound level in the safe range and protects your hearing.
  • - Reinforced cords are built to last. They are extremely durable and will take most daily punishment.
  • - With FreeSpin you can rotate the boom-arm 360 degrees without the risk of it breaking. Find the microphone placement that works for you.
Long product name Jabra BIZ 2400 II Duo:

Jabra BIZ 2400 II Duo

Jabra BIZ 2400 II Duo:

The BIZ 2400 II offers outstanding sound at both ends of the call for a superior customer experience. Up to 40% lighter than competing headsets and with a low headband pressure, the Biz 2400 II allows the agent to focus on their customer conversation in unrivalled comfort. The Jabra BIZ 2400 II QD Duo is a duo headset with a QD (quick disconnect) plug that provides instant connectivity to a wide range of deskphone systems.

The Jabra BIZ 2400 II QD Duo is a duo headset with a QD (quick disconnect) plug that provides instant connectivity to a wide range of deskphone systems.

The BIZ 2400 II offers outstanding sound at both ends of the call for a superior customer experience. Up to 40% lighter than competing headsets and with a low headband pressure, the Biz 2400 II allows the agent to focus on their customer conversation in unrivalled comfort.

Short summary description Jabra BIZ 2400 II Duo:

Jabra BIZ 2400 II Duo, Wired, Office/Call center, 77 g, Headset, Black, Silver

Long summary description Jabra BIZ 2400 II Duo:

Jabra BIZ 2400 II Duo. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Weight: 77 g. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.