location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2100 Mono VoIP Headset Wired Head-band Office/Call center

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN2100 Mono VoIP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2186-82-109
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991004045
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 09:25:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN2100 Mono VoIP Headset Wired Head-band Office/Call center
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office/Call center Head-band Headset
  • - Wired
  • - Circumaural 80 - 15000 Hz
Long product name Jabra GN2100 Mono VoIP Headset Wired Head-band Office/Call center :
The long product name of Jabra GN2100 Mono VoIP Headset Wired Head-band Office/Call center. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN2100 Mono VoIP, 80 - 15000 Hz
More>>>
Jabra GN2100 Mono VoIP Headset Wired Head-band Office/Call center:
The official description of Jabra GN2100 Mono VoIP Headset Wired Head-band Office/Call center as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Excellent Hi-Fi IP telephony (80 – 15,000 Hz)
- Exclusive lightweight design
- Award-winning headset design
- Noise-canceling microphone for the noisy environments.

Short summary description Jabra GN2100 Mono VoIP Headset Wired Head-band Office/Call center:
This short summary of the Jabra GN2100 Mono VoIP Headset Wired Head-band Office/Call center data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN2100 Mono VoIP, Wired, Office/Call center, 80 - 15000 Hz, Headset

Long summary description Jabra GN2100 Mono VoIP Headset Wired Head-band Office/Call center:
This is an auto-generated long summary of Jabra GN2100 Mono VoIP Headset Wired Head-band Office/Call center based on the first three specs of the first five spec groups.

Jabra GN2100 Mono VoIP. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 80 - 15000 Hz

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Circumaural
Headphone frequency
80 - 15000 Hz
Microphone
Microphone noise-canceling
Yes
Country Distributor
United Kingdom 1 distributor(s)