location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2000 Duo USB OC Headset Wired Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN2000 Duo USB OC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001-092
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN2000 Duo USB OC Headset Wired Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Headset
  • - Wired
  • - 150 - 6800 Hz 118 dB
Warranty: 2 Years
Long product name Jabra GN2000 Duo USB OC Headset Wired Grey :
The long product name of Jabra GN2000 Duo USB OC Headset Wired Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN2000 Duo USB OC, 118dB, 150-6800Hz
More>>>
Jabra GN2000 Duo USB OC Headset Wired Grey:
The official description of Jabra GN2000 Duo USB OC Headset Wired Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wideband VoIP for superb call clarity.
The Jabra GN2000 NC USB headset allows users to experience the true wideband sound of Microsoft® Office Communicator 2007 – even in noisy offices. The noise-canceling microphone enables crystal clear communication by effectively reducing unwanted background noise.
VoIP with superb call clarity
The quality of a headset used in a real-time VoIP or video call has a significant impact on the quality of the call. The Jabra GN2000 NC USB headset will enhance your experience with Microsoft® Office Communicator 2007 by providing full wideband audio capability.
While other so-called “wideband” headsets cut-off around 4,000 Hz, the Jabra GN2000 NC USB headset provides a full frequency response up to 6,800 Hz for optimum call clarity resulting in significantly less need to ask customers to repeat themselves. The Jabra GN2000 NC USB headset is fully compliant with TIA-920 specifications for wideband digital sound and features PeakStopTM technology, which eliminates sudden loud noises above 118 dB SPL.
Enhanced experience – ease of use
The Jabra GN2000 NC USB for Microsoft® Office Communicator 2007 is a true plug-and-play solution. Much simpler than a handset or desk phone, the Jabra GN2000 NC USB headset has an in-line hook switch control to answer and end calls. In-line volume controls adjust the headset speakers to a comfortable level and to mute the headset simply press the middle of the volume control.

Short summary description Jabra GN2000 Duo USB OC Headset Wired Grey:
This short summary of the Jabra GN2000 Duo USB OC Headset Wired Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN2000 Duo USB OC, Wired, 150 - 6800 Hz, Headset, Grey

Long summary description Jabra GN2000 Duo USB OC Headset Wired Grey:
This is an auto-generated long summary of Jabra GN2000 Duo USB OC Headset Wired Grey based on the first three specs of the first five spec groups.

Jabra GN2000 Duo USB OC. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 150 - 6800 Hz. Product colour: Grey

Performance
Product type *
Headset
Headset type
Binaural
Product colour *
Grey
Ports & interfaces
Connectivity technology *
Wired
Headphones
Acoustic system
Semi-open
Headphone frequency
150 - 6800 Hz
Headphone sensitivity
118 dB
Microphone
Microphone mute
Yes
Other features
Compatible operating systems
Windows Mac