location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage Mono Headset incl. cushion and headband padding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage Mono Headset incl. cushion and headband padding
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14401-14 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487016687 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 22:12:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Engage Mono Headset incl. cushion and headband padding
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity Bluetooth
  • - Supraaural
  • - Microphone type: Boom
Long product name Jabra Engage Mono Headset incl. cushion and headband padding :
The long product name of Jabra Engage Mono Headset incl. cushion and headband padding. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Engage Mono Headset incl. cushion and headband padding
More>>>
Jabra Engage Mono Headset incl. cushion and headband padding:
The official description of Jabra Engage Mono Headset incl. cushion and headband padding as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One replacement headset for the Jabra Engage 65 or Jabra Engage 75 without base unit. The headset includes headband, ear cushions and padding.

One replacement headset for the Jabra Engage 65 Mono or Jabra Engage 75 Mono without base unit. Includes headband, ear cushion and padding.

Short summary description Jabra Engage Mono Headset incl. cushion and headband padding:
This short summary of the Jabra Engage Mono Headset incl. cushion and headband padding data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Engage Mono Headset incl. cushion and headband padding, Wireless, Office/Call center, Headset, Black

Long summary description Jabra Engage Mono Headset incl. cushion and headband padding:
This is an auto-generated long summary of Jabra Engage Mono Headset incl. cushion and headband padding based on the first three specs of the first five spec groups.

Jabra Engage Mono Headset incl. cushion and headband padding. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Country of origin
China
Compatible products
Jabra Engage 65 Mono, Jabra Engage 75 Mono
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Packaging data
Package width
225 mm
Package depth
160 mm
Package height
10 mm
Package weight
120 g
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
206 mm
Master (outer) case length
380 mm
Master (outer) case height
284 mm
Master (outer) case gross weight
3.5 kg
Products per master (outer) case
36 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:06:59
Uk has collected 1 expert review for Jabra Engage Mono Headset incl. cushion and headband padding but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2020-01-01 17:06:59
REVIEW – I've had office headsets before, but that was over 20 years ago. Today we've got desk phones, smartphones, desktop computers… the list goes on. The Jabra Engage 75 is a professional wireless headset system designed to work with all of these devic...
Good I was able to connect my desktop computer (USB), iPhone (Bluetooth) and desk phone. Super comfortable to wear...
Bad Expensive, but this is really for a professional office environment where cordless security is paramount. Don't forget, you still need to lift the handset off the desk phone unless you have a dedicated handset jack, or an electronic lifter...
Bottom line The Jabra Engage 75 has really solved my headset clutter. I now have just one device to take calls as well as listening to my desktop or iPhone audio.Price: $420Where to buy: Jabra and Amazon.Source: The sample of this product was provided by Jabra.Some o...
0%
Brand Image Product code Product Stock Price from
Jabra Engage 65 Mono Headset Wireless Head-band Office/Call center Bluetooth Black Jabra Engage 65 Mono Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
9553-553-136 Engage 65 Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 Mono Jabra Engage 65 Mono
(show image)
9553-553-117 Jabra Engage 65 Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 75 Mono Jabra Engage 75 Mono
(show image)
9556-583-117 Jabra Engage 75 Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 75 Mono Jabra Engage 75 Mono
(show image)
9556-583-125 Jabra Engage 75 Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 Mono Jabra Engage 65 Mono
(show image)
9553-553-125 Jabra Engage 65 Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 75 Mono Jabra Engage 75 Mono
(show image)
9556-583-111 Jabra Engage 75 Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage 65 Mono Jabra Engage 65 Mono
(show image)
9553-553-111 Jabra Engage 65 Mono 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Australia 1 distributor(s)