location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Pro 900 Replacement Headset Mono

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Pro 900 Replacement Headset Mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14401-08 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487013013 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:14:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Pro 900 Replacement Headset Mono
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Ear-hook Headset
  • - Wireless USB connectivity Bluetooth
  • - Supraaural
  • - Microphone type: Boom
  • - Built-in battery
Long product name Jabra Pro 900 Replacement Headset Mono :
The long product name of Jabra Pro 900 Replacement Headset Mono. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Pro 900 Replacement Headset Mono
More>>>
Jabra Pro 900 Replacement Headset Mono:
The official description of Jabra Pro 900 Replacement Headset Mono as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replacement headset for Jabra Pro 900 Series

Replacement headset for Jabra PRO 920 and Jabra PRO 930.

Short summary description Jabra Pro 900 Replacement Headset Mono:
This short summary of the Jabra Pro 900 Replacement Headset Mono data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Pro 900 Replacement Headset Mono, Wireless, Office/Call center, Headset, Black

Long summary description Jabra Pro 900 Replacement Headset Mono:
This is an auto-generated long summary of Jabra Pro 900 Replacement Headset Mono based on the first three specs of the first five spec groups.

Jabra Pro 900 Replacement Headset Mono. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Country of origin
China
Compatible products
Pro 920/930
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Battery
Battery operated
Yes
Battery
Battery type
Built-in battery
Packaging data
Package width
90 mm
Package depth
20 mm
Package height
190 mm
Package weight
40 g
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
374 mm
Master (outer) case length
282 mm
Master (outer) case height
288 mm
Master (outer) case gross weight
3.2 kg
Products per master (outer) case
72 pc(s)
Other features
Compatibility
Jabra PRO 900
Brand compatibility
Jabra
Brand Image Product code Product Stock Price from
Jabra PRO 930 Duo, UK_HK_SG Jabra PRO 930 Duo, UK_HK_SG
(show image)
930-29-509-102 Jabra PRO 930 Duo, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930 Duo MS, UK_HK_SG Jabra PRO 930 Duo MS, UK_HK_SG
(show image)
930-29-503-102 Jabra PRO 930 Duo MS, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 920 Duo, UK_HK_SG Jabra PRO 920 Duo, UK_HK_SG
(show image)
920-29-508-102 Jabra PRO 920 Duo, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black Jabra PRO 930 Duo MS Headset Wireless Head-band Office/Call center Black
(show image)
930-29-503-101 PRO 930 Duo MS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930 Duo, EMEA Jabra PRO 930 Duo, EMEA
(show image)
930-29-509-101 Jabra PRO 930 Duo, EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 920 Duo Headset Wireless Head-band Office/Call center Black Jabra Pro 920 Duo Headset Wireless Head-band Office/Call center Black
(show image)
920-29-508-101 Pro 920 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930, UK_HK_SG Jabra PRO 930, UK_HK_SG
(show image)
930-25-509-102 Jabra PRO 930, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930 MS, UK_HK_SG Jabra PRO 930 MS, UK_HK_SG
(show image)
930-25-503-102 Jabra PRO 930 MS, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 920, UK_HK_SG Jabra PRO 920, UK_HK_SG
(show image)
920-25-508-102 Jabra PRO 920, UK_HK_SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 930, EMEA Jabra PRO 930, EMEA
(show image)
930-25-509-101 Jabra PRO 930, EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)