location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve2 85 Deskstand USB-A - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve2 85 Deskstand USB-A - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14207-65 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991023121 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 22:15:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Evolve2 85 Deskstand USB-A - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Base station
  • - Bluetooth
  • - Black
Long product name Jabra Evolve2 85 Deskstand USB-A - Black :
The long product name of Jabra Evolve2 85 Deskstand USB-A - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Evolve2 85 Deskstand USB-A - Black
More>>>
Jabra Evolve2 85 Deskstand USB-A - Black:
The official description of Jabra Evolve2 85 Deskstand USB-A - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The charging stand for Jabra Evolve2 85 provides easy and convenient charging and storage at your desk.

Short summary description Jabra Evolve2 85 Deskstand USB-A - Black:
This short summary of the Jabra Evolve2 85 Deskstand USB-A - Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve2 85 Deskstand USB-A - Black, Base station, Black

Long summary description Jabra Evolve2 85 Deskstand USB-A - Black:
This is an auto-generated long summary of Jabra Evolve2 85 Deskstand USB-A - Black based on the first three specs of the first five spec groups.

Jabra Evolve2 85 Deskstand USB-A - Black. Product type: Base station, Product colour: Black

Features
Product type *
Base station
Brand compatibility *
Jabra
Compatibility
Evolve2 85
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Power
USB connector type
USB Type-A
Packaging data
Package width
150 mm
Package depth
43 mm
Packaging data
Package height
100 mm
Package weight
264.3 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
172 mm
Master (outer) case length
320 mm
Master (outer) case height
400 mm
Master (outer) case gross weight
7.74 kg
Products per master (outer) case
27 pc(s)
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)