Jabra logo

Jabra Engage Power Supply - APAC (UK and ANZ)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96823
Info modified on:
25 Jul 2024, 21:32:31
Long product name Jabra Engage Power Supply - APAC (UK and ANZ):

Jabra Engage Power Supply - APAC (UK and ANZ)

Jabra Engage Power Supply - APAC (UK and ANZ):

One original Engage wall charger for base station.

Short summary description Jabra Engage Power Supply - APAC (UK and ANZ):

Jabra Engage Power Supply - APAC (UK and ANZ), Headset, Indoor, AC-to-DC, China, Jabra, Engage

Long summary description Jabra Engage Power Supply - APAC (UK and ANZ):

Jabra Engage Power Supply - APAC (UK and ANZ). Purpose: Headset, Power supply type: Indoor, Power current type: AC-to-DC. Product colour: Black. Quantity per pack: 1 pc(s), Package width: 10 mm, Package depth: 225 mm. Master (outer) case width: 380 mm, Master (outer) case length: 284 mm, Master (outer) case height: 206 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.