location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 810 Power Supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 810 Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14174-04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991019476 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:10:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Speak 810 Power Supply
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Purpose: Conference speaker
  • - Black
Long product name Jabra Speak 810 Power Supply :
The long product name of Jabra Speak 810 Power Supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Speak 810 Power Supply
More>>>
Jabra Speak 810 Power Supply:
The official description of Jabra Speak 810 Power Supply as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Global Power Supply unit for Jabra Speak 810. The unit comes with easy-to-click-on exchangeable wall plugs included for EU/NA/UK/HK/AU.

Short summary description Jabra Speak 810 Power Supply:
This short summary of the Jabra Speak 810 Power Supply data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Speak 810 Power Supply, Conference speaker, Indoor, China, Jabra Speak 810, Black, 255 mm

Long summary description Jabra Speak 810 Power Supply:
This is an auto-generated long summary of Jabra Speak 810 Power Supply based on the first three specs of the first five spec groups.

Jabra Speak 810 Power Supply. Purpose: Conference speaker, Power supply type: Indoor, Country of origin: China. Product colour: Black. Package width: 255 mm, Package depth: 190 mm, Package height: 20 mm. Master (outer) case width: 374 mm, Master (outer) case length: 282 mm, Master (outer) case height: 144 mm

Features
Purpose *
Conference speaker
Power supply type *
Indoor
Country of origin
China
Compatibility
Jabra Speak 810
Performance
USB connectivity
Yes
Design
Product colour *
Black
Packaging data
Package width
255 mm
Package depth
190 mm
Packaging data
Package height
20 mm
Package weight
210 g
Logistics data
Harmonized System (HS) code
85044090
Master (outer) case width
374 mm
Master (outer) case length
282 mm
Master (outer) case height
144 mm
Master (outer) case gross weight
5.08 kg
Products per master (outer) case
24 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-12-22 06:23:58
Uk has collected 4 expert reviews for Jabra Speak 810 Power Supply and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
v3.co.uk
Updated:
2017-12-22 06:23:56
The Jabra Speak 810 loosely resembles a Beats Pill spliced with a Tupperware container, but is actually one of the most modern and forward-thinking teleconference systems around. Jabra's elongated speakerphone is all about interfacing with smart devices...
Good Good audio quality, simple setup, wireless support, compatible with a range of operating systems and communication software...
Bad Expensive, some static noise, can't connect to older desk phones...
Bottom line Jabra's plug-and-play speakerphone effortlessly turns laptops, tablets and smartphones into fully-fledged conferencing devices. Small businesses could get away with a cheaper, more portable, alternative, but for large meetings this is an easy-to-use perfo...
80%
examiner.com
Updated:
2017-12-22 06:23:58
Let's get this out of the way first -- the Jabra Speak 810 is NOT a Bluetooth-powered music speaker. The electronics could care less about the latest tune. But that's not to say there isn't concern about audio quality, specifically the frequencies that co...
80%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)