location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Foam Ear Cushion - BIZ 2300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Foam Ear Cushion - BIZ 2300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-38 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487015246 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Foam Ear Cushion - BIZ 2300
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Foam ear cushions for Jabra BIZ 2300. One pack contains 10 ear cushions
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 14101-38
Long product name Jabra Foam Ear Cushion - BIZ 2300 :
The long product name of Jabra Foam Ear Cushion - BIZ 2300. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Foam Ear Cushion - BIZ 2300
More>>>
Jabra Foam Ear Cushion - BIZ 2300:
The official description of Jabra Foam Ear Cushion - BIZ 2300 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ear cushions for Jabra BIZ 2300. One pack contains 10 ear cushions.

Foam ear cushions for Jabra BIZ 2300. One pack contains 10 ear cushions.

Short summary description Jabra Foam Ear Cushion - BIZ 2300:
This short summary of the Jabra Foam Ear Cushion - BIZ 2300 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Foam Ear Cushion - BIZ 2300, Ear pad, Foam, Black

Long summary description Jabra Foam Ear Cushion - BIZ 2300:
This is an auto-generated long summary of Jabra Foam Ear Cushion - BIZ 2300 based on the first three specs of the first five spec groups.

Jabra Foam Ear Cushion - BIZ 2300. Product type: Ear pad, Material: Foam, Product colour: Black

Features
Product type *
Ear pad
Compatibility
Jabra Biz 2300
Material
Foam
Product colour
Black
Packaging content
Quantity per pack
10 pc(s)
Packaging data
Package width
222 mm
Package depth
87.5 mm
Package height
148 mm
Packaging data
Package weight
50 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
680 mm
Master (outer) case length
178 mm
Master (outer) case height
456 mm
Master (outer) case gross weight
1.1 kg
Products per master (outer) case
15 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra BIZ 2300 Leather Ear Cushion Jabra BIZ 2300 Leather Ear Cushion
(show image)
14101-37 Jabra BIZ 2300 Leather Ear Cushion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Windfilter Jabra A Windfilter
(show image)
14102-10 Jabra A Windfilter 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Small Earplate w_ Foam cover Jabra Small Earplate w_ Foam cover
(show image)
0400-139 Small Earplate w_ Foam cover 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 10 king size leather_ GN2000 Jabra 10 king size leather_ GN2000
(show image)
14101-02 10 king size leather_ Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 10 foam ear cushions GN2000 Jabra 10 foam ear cushions GN2000
(show image)
14101-04 10 foam ear cushions Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Earhook complete GN 9120 Jabra Earhook complete GN 9120
(show image)
0440-339 Earhook complete GN 9120 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Standard Leatherette Cushion Jabra Standard Leatherette Cushion
(show image)
0473-279 Standard Leatherette Cushion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Standard Flex Earplate Jabra Standard Flex Earplate
(show image)
0436-879 Standard Flex Earplate 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)