Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Stone2 Ear-hook Monaural Wireless Black mobile headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stone2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99310000-65 show
Show alternative article codes used in the online market place
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9482
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 13 Dec 2017 12:50:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Jabra Stone2 Ear-hook Monaural Wireless Black mobile headset :
The short editorial description of Jabra Stone2 Ear-hook Monaural Wireless Black mobile headset

STONE2 Bluetooth headset
More>>>
Short summary description Jabra Stone2 Ear-hook Monaural Wireless Black mobile headset:
This short summary of the Jabra Stone2 Ear-hook Monaural Wireless Black mobile headset data-sheet is auto-generated and uses the product title and the first six key specs.
Jabra Stone2, Wireless, Ear-hook, Monaural, Intraaural, 5 dB, Black
Long summary description Jabra Stone2 Ear-hook Monaural Wireless Black mobile headset :

Jabra Stone2. Connectivity technology: Wireless, Bluetooth. Wearing style: Ear-hook, Headset type: Monaural. Ear coupling: Intraaural, Headphone sensitivity: 5 dB, Impedance: 16 Ω, Driver unit: 1 cm. Weight: 7 g. Colour of product: Black

This is an auto-generated long summary of Jabra Stone2 Ear-hook Monaural Wireless Black mobile headset based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01
Testseek has collected 23 expert reviews for Jabra Stone2 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
66%
Source Review comments Score
bit.com.au
Updated:
2014-03-27
Bluetooth headsets have had a tough ride in Australia, despite their obvious practical benefits. Despite being quiet for the past few years, Danish company Jabra has recently freshened its lineup of the hands-free devices, including the Stone2 earpiece...
67%
cravingtech.com
Updated:
2014-03-12
The Jabra STONE2 Bluetooth headset is supposed to be an upgrade from its predecessor, the Jabra STONE, and takes it to the next level. I don’t own the original Jabra STONE so unfortunately I cannot compare the differences between the two.When you spen...
Bottom line Apart from the battery limitation and the so-so audio quality, Jabra STONE2 is stylish, compact, and easy to use.The portable charger is a smart solution, allowing you to store the earpiece while charging it at the same time. It counters the fact that...
0%
techview.co
Updated:
2014-05-17
I've been using the Jabra Stone 2 bluetooth headset since Mobile World Congress 2011 and at first I thought it would be like a lot of other bluetooth headsets which promise in-ear comfort but actually turn out to be rather awkward (a good example is the J...
0%
tech-reviews.co.uk
Updated:
2013-05-01
Here is the Jabra Stone2 and my first impression was “This thing is tiny”. The packaging was very nice and professional as well as the whole design of the headset itself with its very detailed stone design. It comes with a easy to read instruction m...
0%
Show all
Country Distributor
Deutschland 1 distributor(s)