Jabra logo

Jabra Elite 4 Active

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5022
Info modified on:
10 Aug 2024, 11:20:12
Bullet Points Jabra Elite 4 Active:
  • - Up to 7 hours of battery, 28 with the case
  • - Designed for an active lifestyle
  • - Bluetooth, up to 10m
  • - Use either earbud with mono mode
  • - Dust & sweat protected
  • - 2-year warranty
  • - Active Noise-Cancellation
  • - Secure active fit
  • - Active Noise-Cancellation (ANC)
  • - Customisable equaliser
  • - HearThrough for added awareness
  • - 4-microphone call technology
Long product name Jabra Elite 4 Active:

Jabra Elite 4 Active, Navy

Jabra Elite 4 Active:

When it comes to working out, you need buds that can match your pace. Water and sweat proof, ergonomic, and incredibly durable, Jabra Elite 4 Active are designed to stay comfortably and securely in place. And that’s not all: with Active Noise Cancellation (ANC) for immersive sound, adjustable equalizer, and HearThrough technology, plus instant access to Spotify Tap playback*, Elite 4 Active are engineered to bring a real boost to your workout.

Whether you’re pounding the streets or indulging in a little armchair athletics, these true wireless buds were born ready for anything. Morning spin class? They’re down. Afternoon catch-up? Name the time. Climbing trees? Let’s do this. However you raise your heart rate, Elite 4 Active will never lag behind.

Short summary description Jabra Elite 4 Active:

Jabra Elite 4 Active, Wireless, 20 - 20000 Hz, Sports, Headset, Navy

Long summary description Jabra Elite 4 Active:

Jabra Elite 4 Active. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Product colour: Navy

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.