location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Halo Fusion

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Halo Fusion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97800000-40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055041358
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 16:21:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Halo Fusion
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convenient neckband wearing style that’s so light you’ll forget it's there.
  • - Powerful sound and noise-isolating earbuds.
  • - Simplified control buttons to control music/calls and switch between the two effortlessly without touching the phone.
  • - Voice prompts guide you through pairing, connection and battery status.
  • - Over 6.5 hours of music or talk time.
  • - Convenient Neckband wearing style that's so light you'll forget it's there.
  • - Over 6.5 hours of music or Talk time.
  • - Powerful sound and noise isolating earbuds.
  • - Simplified control Buttons to control music/calls and switch between the Two effortlessly without touching the Phone.
  • - Voice Prompts guide you through pairing, connection and battery status.
Long product name Jabra Halo Fusion :
The long product name of Jabra Halo Fusion. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Halo Fusion
More>>>
Jabra Halo Fusion:
The official description of Jabra Halo Fusion as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Halo Fusion Wireless is the Bluetooth® headset that takes calls and music to the next level, in one easy-to-use solution with a comfortable wearing style.

Short summary description Jabra Halo Fusion:
This short summary of the Jabra Halo Fusion data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Halo Fusion, Wireless, 20 - 20000 Hz, Calls/Music, 21 g, Headset, Black

Long summary description Jabra Halo Fusion:
This is an auto-generated long summary of Jabra Halo Fusion based on the first three specs of the first five spec groups.

Jabra Halo Fusion. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 0.3 m. Weight: 21 g. Product colour: Black

Great calls and sound

With 6.5 hours of music and talk time, the in-ear headphones isolate surrounding noise so you can hear all the details of your call and listen to every beat of your music.

Great calls the easy way

Jabra Halo Fusion, the Bluetooth® headphones that seamlessly switch between calls and music. With simple one-touch control and a comfortable wearing style, Halo Fusion provides a lightweight and convenient solution for those who like to easily access calls and music when on the go.

Light and convenient

Relish in the convenience of a neckband that gives you easy access to your headphones throughout the day. The easy-to-reach headphones allow you to quickly insert and remove each earbud while your phone stays in your pocket. At just 21 g (0.7 oz), you won’t feel the need to take your headphones off.

Switch between calls and music with one touch

Jabra Halo Fusion allows you to control your calls and music directly from your headphones with one-touch controls, without ever needing to reach for your phone in your pocket. Switching between calls and music has never been so seamlessly easy – switch with one touch only.

Performance
Product type *
Headset
Wearing style *
Neck-band, In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Cable length
0.3 m
Motion sensor
No
Over the Air Updates (OTA)
No
Phonebook access profile (PBAP)
No
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
Daisy chain
No
HD voice
No
Auto-connect
Yes
Clear sound
No
Steel hinges
No
Certification
IC
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
4.0
Wireless range
10 m
Headphones
Maximum input power
10 mW
Ear coupling *
Intraaural
Intraaural headphones type
Earbuds
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
98 dB
Driver unit
9 mm
Driver type
Dynamic
Noise canceling
Yes
Noise canceling type
Passive
Transparency mode
No
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Number of microphones
1
Base station
Base station touchscreen
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Continuous audio playback time
6.5 h
Rechargeable battery
Yes
Talk time
6.5 h
Battery recharge time
2 h
Standby time
456 h
Wireless charging
No
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Sustainability
Sustainability certificates
CE, Federal Communications Commission (FCC), KCC
Weight & dimensions
Width
136.1 mm
Depth
11 mm
Height
155.6 mm
Weight
21 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Carrying case
No
Cables included
USB
Accessories included in set
3 sizes silicone eartips
Ear pads
Yes
Eartips material
Silicone
Extra earbuds
Yes
Technical details
Easy pairing
Yes
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC), Silicone, Thermoplastic elastomer (TPE)
Other features
Automatic volume adjustment
No
Bluetooth Low Energy (BLE)
No
Heart rate monitor
No
Voice guidance
No
Voice guidance languages
English
Call management
Yes
Microphone cartridge
4 mm
Number of products included
1 pc(s)
Speakerphone
No
Auto power off
Yes
Battery level indicator
Yes
Voice control
No
Digital Signal Processing (DSP)
Yes