location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Solemate Mini BT SPK,BLK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Solemate Mini BT SPK,BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97300000-37
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 02:28:23
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-97300000-37 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Solemate Mini BT SPK,BLK
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset Rectangle 6 W Black
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Built-in microphone Amplifier
  • - Built-in battery Lithium-Ion (Li-Ion) 4.5 Wh 1200 mAh 8 h
  • - 1 pc(s)
Long product name Jabra Solemate Mini BT SPK,BLK :
The long product name of Jabra Solemate Mini BT SPK,BLK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Solemate Mini BT SPK,BLK
More>>>
Jabra Solemate Mini BT SPK,BLK:
The official description of Jabra Solemate Mini BT SPK,BLK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to go anywhere, the Jabra Solemate Mini is the speaker that’s made to move. Ultra-compact size and surprisingly big sound make it the perfect travelling companion. Just add music!

Designed to go anywhere, the Jabra Solemate™ Mini is the speaker that’s made to move. Ultra-compact size and surprisingly big sound make it the perfect travelling companion. Just add music!

Short summary description Jabra Solemate Mini BT SPK,BLK:
This short summary of the Jabra Solemate Mini BT SPK,BLK data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Solemate Mini BT SPK,BLK, 1-way, 6 W, 94 dB, Wired & Wireless, A2DP, 10 m

Long summary description Jabra Solemate Mini BT SPK,BLK:
This is an auto-generated long summary of Jabra Solemate Mini BT SPK,BLK based on the first three specs of the first five spec groups.

Jabra Solemate Mini BT SPK,BLK. Speaker type: 1-way. RMS rated power: 6 W, Sensitivity: 94 dB. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, Bluetooth range: 10 m. Product type: Headset, Product colour: Black, Product design: Rectangle. Recommended usage: Universal, Microphone direction type: Omnidirectional, Certification: BQB, FCC, IC, CE

Big sound. Pocket size.

Designed to go anywhere, the Jabra Solemate™ Mini is the wireless speaker that’s made to move. Ultra-compact size and surprisingly big sound make it the perfect travelling companion.

Take it anywhere - even outdoors

Resilient and ready to rock, the Mini is dust and splash resistant and the all-over rubber coating protects it from scrapes and bumps. Connect it to any device and control the Mini from across the room via Bluetooth.

Surprising sound. No strings attached

Despite what your eyes might tell you, the Jabra Solemate™ Mini packs two powerful speakers and a battery which gives up to 8 hours of playing time. Play your music wirelessly or use the handy cord in the sole.

Loudspeakers
Number of speakers *
1
Speaker type
1-way
Audio
RMS rated power *
6 W
Sensitivity
94 dB
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
No
Bluetooth *
Yes
Bluetooth version
3.0
Bluetooth profiles
A2DP
Bluetooth range
10 m
3.5 mm connector *
Yes
USB connectivity
Yes
USB connector type
Micro-USB B
Near Field Communication (NFC)
Yes
USB charging port
Yes
Design
Product type *
Headset
Product design
Rectangle
Product colour *
Black
Housing material
Metal, Thermoplastic urethane (TPU)
Volume control
Digital
On/off switch
Yes
Protection features
Shatterproof
Performance
Recommended usage *
Universal
Card reader integrated *
No
Built-in microphone *
Yes
Hands-free mode
Yes
Microphone direction type
Omnidirectional
Performance
Certification
BQB, FCC, IC, CE
Amplifier
Amplifier
Built-in
Power
Power source type
Battery
Battery type *
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1200 mAh
Battery capacity
4.5 Wh
Battery life (max)
8 h
Battery recharge time
3 h
Standby time
2160 h
USB charging
Yes
Operational conditions
Operating temperature (cooling) (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
53 mm
Depth
125 mm
Height
61 mm
Weight *
295 g
Packaging content
Quantity per pack
1 pc(s)
Cables included
Audio (3.5mm), USB
Quick start guide
Yes
Warranty card
Yes
Headset
Talk time
8 h
Other features
Continuous audio playback time
8 h
Operating range
10 m