location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
j5create Check ‘j5create’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JCH377-N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0847626001475 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘j5create’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by j5create: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:33:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB™ 2.0 and USB™ 1.0 compatible
  • - Extends your MacBook® or Notebook by 7 USB™ 3.0 ports with a single USB™ plug
  • - Elegant aluminum housing that is compact, non-toxic, and recyclable
  • - One port supports fast charging for smartphone, tablets, and iPads® up to 2.4A
  • - Supports USB™ bus-powered or DC self-powered for power-hungry USB™ devices
Warranty: 2 year manufacturer warranty
Long product name j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne :
The long product name of j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne
More>>>
j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne:
The official description of j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The JCH377 USB™ 3.0 SuperSpeed 7-Port HUB allows up to seven USB™ 3.0 devices to be connected simultaneously at a transmission speed of 5 Gbps, while still providing connectivity and support for the older USB™ 2.0 (480 Mbps) and 1.1 (12 Mbps) devices. It works with high-bandwidth SuperSpeed USB™ 3.0 devices, such as external disk drives, high-resolution webcams, video surveillance cameras, digital video cameras, multi-channel audio and more. In addition, it supports fast charging for smartphones, tablets and iPads®.

Short summary description j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne:
This short summary of the j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne data-sheet is auto-generated and uses the product title and the first six key specs.

j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne, USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, 2048 x 1152, Silver, Aluminium

Long summary description j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne:
This is an auto-generated long summary of j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne based on the first three specs of the first five spec groups.

j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Supported graphics resolutions: 2048 x 1152, Product colour: Silver. Power source type: DC, USB, Power consumption (typical): 20 W, Input voltage: 100 - 240 V. Windows operating systems supported: Windows 10, Windows 2000, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home,..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac..., Compatible operating systems: Microsoft® Windows® 10 macOS® 10.11 and later Linux® Chrome OS™. Width: 32.8 mm, Depth: 14.8 mm, Height: 150 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Micro-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
Ports quantity *
7
Features
Data transfer rate *
5000 Mbit/s
Supported graphics resolutions
2048 x 1152
Product colour
Silver
Housing material
Aluminium
Cable length
0.915 m
Plug and Play
Yes
Country of origin
Taiwan
Power
Power source type
DC, USB
Power consumption (typical)
20 W
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
0.5 A
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 2000, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Compatible operating systems
Microsoft® Windows® 10 macOS® 10.11 and later Linux® Chrome OS™
Weight & dimensions
Width
32.8 mm
Depth
14.8 mm
Height
150 mm
Weight
69 g
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
125 mm
Package height
42 mm
Packaging data
Package weight
370.5 g
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
USB Type-C
Quick installation guide
Yes
Quick start guide
Yes
Packaging content
1 x JCH377 USB-C™ 3.0 7-Port HUB, 1 x USB™ 3.0 Micro-B to USB-C™Cable, 1 x Power Adapter 5V / 4A, 1 x Quick Installation Guide
Performance
Export Control Classification Number (ECCN)
EAR99
Commodity Classification Automated Tracking System (CCATS)
8471.80.0000
Design
Cable colour
White
Logistics data
Master (outer) case width
280 mm
Master (outer) case length
430 mm
Master (outer) case height
235 mm
Master (outer) case gross weight
7.72 kg
Products per master (outer) case
18 pc(s)
Master (outer) case GTIN (EAN/UPC)
24712795080951
Shipping (inner) case width
21.2 cm
Shipping (inner) case length
26.9 cm
Shipping (inner) case height
13 cm
Shipping (inner) case gross weight
2.41 kg
Products per shipping (inner) case
6 pc(s)
Technical details
Box contents
1 x JCH377 USB-C™ 3.0 7-Port HUB, 1 x USB™ 3.0 Micro-B to USB-C™Cable, 1 x Power Adapter 5V / 4A, 1 x Quick Installation Guide
Warranty period
2 year(s)
Other features
Technical features
Aluminum housing with a compact design makes it perfect for travel, Overcurrent protection supporting up to 900 mA per port
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer j5create JCH377 USB-C® 7- Port Hub - EU/UK, Metallic Champagne:
Disclaimer

DISCLAIMER:
THE INFORMATION RELATING TO A MANUFACTURER’S DEVICE OR SERVICE PROVIDED ON ANY THIRD-PARTY WEBSITE IS SUBJECT TO CHANGE AND IS PROVIDED AS IS. THE INFORMATION DOES NOT SUPERSEDE OR REPLACE ANY INFORMATION THAT IS PROVIDED DIRECTLY BY THE MANUFACTURER. YOU UNDERSTAND THAT THE MANUFACTURER DOES NOT MAKE ANY REPRESENTATIONS OR WARRANTIES (IMPLIED OR OTHERWISE) REGARDING THE ACCURACY OR COMPLETENESS OF THE INFORMATION AND SHALL NOT BE LIABLE FOR ANY REASON FOR ANY LOSS OF PROFIT OR ANY COMMERCIAL DAMAGE, INCLUDING BUT NOT LIMITED TO SPECIAL, INCIDENTAL, CONSEQUENTIAL, OR OTHER DAMAGES, DUE TO YOUR RELIANCE ON THE INFORMATION POSTED ON THE THIRD-PARTY WEBSITE.