location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

j5create USB2.0/DVI USB graphics adapter Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
j5create Check ‘j5create’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB2.0/DVI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JUA230V2
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by j5create: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 16:28:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name j5create USB2.0/DVI USB graphics adapter Silver :
The long product name of j5create USB2.0/DVI USB graphics adapter Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB2.0/DVI Display Adapter
More>>>
j5create USB2.0/DVI USB graphics adapter Silver:
The official description of j5create USB2.0/DVI USB graphics adapter Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

j5create's JUA230 USB 2.0 Display Adapter acts as an external graphics card for your MAC or PC. It allows you to add an additional VGA(JUA210) or DVI(JUA230) monitor/display through your USB 2.0 port. No need to open up the computer to add an expensive graphics card, with the USB 2.0 Display Adapter you simply load the drivers, plug in the adapter to the USB port, then plug in the VGA or DVI monitor cable into the adapter and you are ready. The j5create USB 2.0 Display Adapter supports three viewing modes. Primary mode, allows you to have individual applications open on each monitor, vastly improving productivity. Extended mode allows you to extend your desktop across multiple displays, great for spreadsheets. Mirroring mode is used to clone one screen onto another, ideal for presentations. With “Plug & Play” functionality between your computer and 2nd monitor or projector, you will be able to create a new visual environment in seconds.

Short summary description j5create USB2.0/DVI USB graphics adapter Silver:
This short summary of the j5create USB2.0/DVI USB graphics adapter Silver data-sheet is auto-generated and uses the product title and the first six key specs.

j5create USB2.0/DVI, 1920 x 1080 pixels, Silver, 223 mm, 54 mm, 14 mm

Long summary description j5create USB2.0/DVI USB graphics adapter Silver:
This is an auto-generated long summary of j5create USB2.0/DVI USB graphics adapter Silver based on the first three specs of the first five spec groups.

j5create USB2.0/DVI. Maximum resolution (DVI): 1920 x 1080 pixels. Product colour: Silver. Width: 223 mm, Depth: 54 mm, Height: 14 mm

Performance
Maximum resolution (DVI)
1920 x 1080 pixels
Design
Product colour
Silver
Weight & dimensions
Width
223 mm
Depth
54 mm
Height
14 mm