Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 64 discs
- - Material: Nylon
- - Black
Long product name J-Straps 00096216 optical disc case 64 discs Black
:
"NY" CD/DVD Wallet, 64
The long product name of J-Straps 00096216 optical disc case 64 discs Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"NY" CD/DVD Wallet, 64
More>>>
Short summary description J-Straps 00096216 optical disc case 64 discs Black:
This short summary of the J-Straps 00096216 optical disc case 64 discs Black data-sheet is auto-generated and uses the product title and the first six key specs.
J-Straps 00096216, 64 discs, Black, Nylon
Long summary description J-Straps 00096216 optical disc case 64 discs Black:
This is an auto-generated long summary of J-Straps 00096216 optical disc case 64 discs Black based on the first three specs of the first five spec groups.
J-Straps 00096216. CD capacity: 64 discs, Product colour: Black, Material: Nylon