This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Itho HR Cooker Hood rvs 90cm 3090/2 Wall-mounted Stainless steel 125 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Itho
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR Cooker Hood rvs 90cm 3090/2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR3090
Category
Metal part used for covering a cooker.
Cooker Hoods
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Itho: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Itho HR Cooker Hood rvs 90cm 3090/2 Wall-mounted Stainless steel 125 m³/h:
This short summary of the Itho HR Cooker Hood rvs 90cm 3090/2 Wall-mounted Stainless steel 125 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Itho HR Cooker Hood rvs 90cm 3090/2, 125 m³/h, Ducted, Wall-mounted, Stainless steel, Metal, 3 pc(s)

Long summary description Itho HR Cooker Hood rvs 90cm 3090/2 Wall-mounted Stainless steel 125 m³/h:
This is an auto-generated long summary of Itho HR Cooker Hood rvs 90cm 3090/2 Wall-mounted Stainless steel 125 m³/h based on the first three specs of the first five spec groups.

Itho HR Cooker Hood rvs 90cm 3090/2. Maximum extraction power: 125 m³/h, Type of extraction: Ducted. Type: Wall-mounted, Product colour: Stainless steel. Grease filter type: Metal, Number of filters: 3 pc(s). Motor power: 90 W, Power consumption (typical): 140 W. Width: 898 mm, Depth: 520 mm, Height: 660 mm