Itho D-883 Cooker Hood 54cm Built-in 320 m³/h

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22015
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Itho D-883 Cooker Hood 54cm Built-in 320 m³/h:

Itho D-883 Cooker Hood 54cm, 320 m³/h, Ducted, Built-in, Metal, 1 pc(s), 11 W

Long summary description Itho D-883 Cooker Hood 54cm Built-in 320 m³/h:

Itho D-883 Cooker Hood 54cm. Maximum extraction power: 320 m³/h, Type of extraction: Ducted. Type: Built-in. Grease filter type: Metal, Number of filters: 1 pc(s). Bulb power: 11 W, Number of bulbs: 2 bulb(s). Power consumption (typical): 120 W

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.